10GBase-ER/1000Base-LX, SFP+ with DMI single mode (LC) 1532.68nm 195.60THZ [40 km/24.9 mi.] Link Budget: 15.0 dB

Article ID
TN-10GSFP-LR4M-D56
Excl. 19% VAT
Delivery time
5-10 working days

Features

  • SFP+ Optical Transceiver with duplex LC connector
  • 1G/10G Small Form-Factor Pluggable (SFP+) MSA compliant
  • Compliant with 10GBase-ER/ZR
  • Compliant with 1000Base-LX/ZX
  • SFF-8472 Digital Diagnostic Function (DMI)
  • SFF-8431 and SFF-8432 Compliant
  • Maximum Link Length of 80KM
  • Single +3.3 V Power Supply
  • Lower power dissipation < 1.5 Watts
  • RoHS Compliant

    Standards

    • IEEE 802.3
    • IEEE 802.3ae
    • IEEE 802.3z

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Operating: -40°C to 85°C

    Certifications

    • IEC 60825-1, FDA CDRH 21-CFR 1040.10 Class 1

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects