We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
10GBASE-ER XENPAK Module SM SC 40km data range (1550nm) Cisco compatible
Article ID
TDE-XENPAK-10GB-ER
10GBASE-ER XENPAK Module SM SC 40km data range (1550nm) Cisco compatible
Features
• Up to 10GBd bi-directional data links
• Compliant with IEEE 802.3ae, 10GBASE-ER application
• Compliant with XENPAK MSA
• Temperature stabilized EML transmitter
• PIN Photo-detector
• XAUI electrical interface: 4 lanes at 3.125GBd
• Hot Z-Pluggable
• SC Connectors
• Up to 40km on SMF
• Power Supply: 5V/3.3V/Adaptable Power Supply (APS: 1.2V)
• RoHS Compliance
• Operating temperature range: 0°C to 70°C
Applications
• 10GBd Ethernet
Parameter | Symbol | Min. | Max. | Unit | Remarks |
---|---|---|---|---|---|
Storage Ambient Temperature | TS | -40 | 85 | °C | |
Supply Voltage (5V) | V5 | 0 | 6 | V | |
Supply Voltage (3.3V) | V3 | 0 | 4 | V | |
Supply Voltage (APS) | VAPS | 0 | 1.5 | V | |
Optical Receiver Input | PIMAX | 1.5 | dBm | Average |
Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks |
---|---|---|---|---|---|---|
Data Rate | DR | 10.3125 | GBD | |||
Bit Error Rate | BER | 10−12 | ||||
Total Power Consumption | P | 4 | W | |||
Supply Voltage (5V) | VCC5 | 4.75 | 5 | 5.25 | V | Operating Environment |
Supply Voltage (+3.3V) | VCC3 | 3.14 | 3.3 | 3.47 | V | Operating Environment |
Supply Voltage (APS) | VCCAPS | 1.152 | 1.2 | 1.248 | V | Operating Environment |
Supply Current (5V) | ICC5 | 350 | mA | |||
Supply Current (+3.3V) | ICC3 | 300 | mA | |||
Supply Current (APS) | ICCAPS | 1000 | mA | |||
Case Operating Temperature | TC | 0 | 70 | °C |
Parameter | Fiber Type | Distance Range (km) |
---|---|---|
10.3125GBd | 9/125um SMF | 40 |
Parameter | Symbol | Min. | Max. | Unit | Remarks |
---|---|---|---|---|---|
Optical Wavelength | λ | 1530 | 1570 | nm | |
Launch Power | POUT | -1 | 2 | dBm | Average |
Launch Power of OFF Transmitter | POUT_OFF | -30 | dBm | Average | |
Side Mode Suppression Ratio | SMSR | 30 | dB | ||
Spectral Width (RMS) | Δλ | 0.6 | nm | ||
Optical Extinction Ratio | ER | 8.2 | dB | ||
Optical Return Loss Tolerance | ORLT | 12 | dB | ||
Relative Intensity Noise | RIN | -128 | dB/Hz | ||
Transmitter Dispersion Penalty | TDP | 2 | dB | ||
Eye Mask Definition | According to IEEE 802.3ae |
Parameter | Symbol | Min. | Max. | Unit | Remarks |
---|---|---|---|---|---|
Center Wavelength Range | λC | 1260 | 1600 | nm | |
Optical Input Power | PIN | -16 | 0.5 | dBm | Average, Informative |
Receiver Sensitivity in OMA | PIN_OMA | -14.1 | dBm | Informative | |
Stressed Receiver Sensitivity | PIN_S | -11.3 | dBm | ||
Receiver Reflectance | TRRX | -27 | dB | ||
Loss of Signal Assert Level | PLOS_A | -25 | |||
Loss of Signal DeAssert Level | PLOS_D | -17 | |||
Loss of Signal Hysteresis | PLOS_H | 1 | |||
Receiver electrical 3dB upper cutoff frequency | FR | 12.3 | Ghz |
Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks | |
---|---|---|---|---|---|---|---|
A. 1.2V COMS I/O DC Characteristics (PRTAD; LASI; RESET; TX_ON/OFF) | External Pull-Up Resistor For Open Drain | RPU | 10 | 22 | kΩ | ||
Output High Voltage | VOH | 1 | V | ||||
Output Low Voltage | VOL | 0.15 | V | ||||
Input High Voltage | VIH | 0.84 | 1.2 | V | |||
Input Low Voltage | VIL | 0.36 | V | ||||
Input Pull-Down Current | IPD | 20 | 120 | uA | VIN=1.2V | ||
B. XAUI I/O DC Charateristics (TXLANE[0..3]; RXLANE[0..3]) | Differential Input Amplitude (pk–pk) | VIN_XAUI | 200 | 2500 | mV | AC Coupled | |
Differential Output Amplitude (pk–pk) | VOUT_XAUI | 800 | 1600 | mV | AC Coupled | ||
C. MDIO I/O DC Charateristics (MDIO; MDC) | Output Low Voltage | VOL | 0.2 | V | IOL=100uA | ||
Output Low Current | IOL | 4 | mA | ||||
Input High Voltage | VIH | 0.84 | 1.2 | V | |||
Input Low Voltage | VIL | 0.36 | V | ||||
Pull-Up Supply Voltage | VPU | 1.152 | 1.2 | 1.248 | V | ||
Input Capacitance | CIN | 10 | pF | ||||
Load Capacitance | CLOAD | 470 | pF | ||||
External Pull-Up Resistance | RPU | 200 | Ω |
Parameter | Symbol | Min. | Typ. | Max. | Unit | Remarks | |
---|---|---|---|---|---|---|---|
A. XAUI Input AC Characteristics (TXLANE[0..3]) | Baud Rate | BRXAUI_IN | 3.125 | GBd | |||
Baud Rate Tolerance | BRTOL_XAUI | -100 | 100 | ppm | |||
Differential Input Impedance | ZIN_XAUI | 80 | 100 | 120 | Ω | ||
Differential Return Loss | RLIN | 10 | dB | 100 MHz to 2.5 GHz | |||
Input Differential Skew | TIN_SKEW | 75 | ps | Crossing Point | |||
Jitter Amplitude Tolerance | JXAUI_TO | 0.65 | UIPP | IEEE 802.3ae | |||
B. XAUI Output AC Charateristics (RXLANE[0..3]) | Baud Rate | BRXAUI_OUT | 3.125 | GBd | |||
Baud Rate Variation | BRXAUI_VAR | -100 | 100 | ppm | |||
XAUI Eye Mask (far-end) | TOUT_SKEW | According to IEEE 802.3ae | |||||
Output Differential Skew | 15 | ps | |||||
Output Differential Impedance | ZOUT_XAUI | 80 | 100 | 120 | Ω | DC | |
Differential Output Return Loss | RLOUT | 10 | dB | 100 MHz to 2.5 GHz | |||
Total Jitter | TJXAUI | 0.35 | UI | Near-end No pre-equalization 1 UI=320 ps |
|||
Deterministic Jitter | DJXAUI | 0.17 | UI | Near-end No pre-equalization 1 UI=320 ps |
|||
C. Power-On Reset Charateristics | Power-On Reset and TX_ONOFF Charateristics | According to XENPAK MSA Issue | |||||
D. MDIO I/O AC Charateristics (MDIO; MDC) | MDIO Data Hold Time | THOLD | 10 | ns | |||
MDIO Data Setup Time | TSU | 10 | ns | ||||
Delay from MDC Rising Edge to MDIO Data Change | TDELAY | 300 | ns | ||||
MDC Clock Rate | fMAX | 2.5 | MHz |
Parameter | Symbol | Min. | Max. | Unit |
---|---|---|---|---|
Temperature Monitor | TMON | -5 | +5 | °C |
Laser Bias Monitor | IMON | -10 | 10 | % |
TX Power Monitor | PTX | -3 | +3 | dBm |
RX Power Monitor | PRX | -3 | +3 | dBm |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
Category | XENPAK Modules |
Mediaobjects |