10GBase-LR/LW, SFP+ with DMI 1310nm single mode (LC) [10 km/6.2 mi.] Link Budget: 6.4 dB

Article ID
TN-10GSFP-LR1
Excl. 19% VAT
Delivery time
5-10 working days

Features

  • SFP+ Optical Transceiver
  • 10G Small Form-Factor Pluggable (SFP+) MSA Compliant
  • SFF-8472 Digital Diagnostic Function (DMI)
  • Single +3.3 V Power Supply
  • Up to 10.5 Gbps bidirectional data links
  • RoHS Compliant
  • Compliant with 10GBase-SR/SW (TN-10GSFP-SRx Modules Only)
  • Compliant with 10GBase-LR/LW (TN-10GSFP-LR1x Modules Only)
  • Maximum Link Length of 70KM

    Standards

    • IEEE 802.3ae

    Data Rates

    • 10.3 Gbps

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.2” [56 mm]
    • Height: 0.33” [8 mm]

    Power Supply

    • +3.3V

    Environment

    • Operating: 0°C to 70°C
    • Operating: -40°C to +85°C (TN-10GSFP-xxT)
    • Storage: -40°C to 85°C

    Certifications

    • IEC-60825, FAD 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Optics
Mediaobjects