We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
10GBASE-LR XFP Module SM LC 10km data range (1310nm) Cisco compatible
Article ID
TDE-XFP-10G-LR
10GBASE-LR XFP Module SM LC 10km data range (1310nm) Cisco compatible
Features
• Supports 9.95Gb/s to 11.1Gb/s bit rates
• Hot-pluggable XFP footprint
• Maximum link length of 10km
• Uncooled 1310nm EML/DFB laser.
• Duplex LC connector
• Power dissipation <2.5W
• Built-in digital diagnostic functions
• Temperature range -5°C to 70°C
Applications
• SONET OC-192 SR-1, SDH STM I-64.1 at 9.953Gbps
• 10GBASE-LR/LW 10G Ethernet
• 1200-SM-LL-L 10G Fibre Channel
• 10GE over G.709 at 11.09Gbps
• OC192 over FEC at 10.709Gbps
Feature | Standard | Performance |
---|---|---|
Electrostatic Discharge (ESD) to the Electrical Pins | MIL-STD-883E Method 3015.7 | Class 1(>500 V) Isolation with the case |
Electromagnetic Interference (EMI) | FCC Part 15 Class B | Compatible with standards |
Laser Eye Safety | FDA 21CFR 1040.10 and 1040.11 EN60950, EN (IEC) 60825-1,2 | Compatible with Class I laser product. Compatible with T üV standards |
Component Recognition | UL and CUL | UL file E317337 |
Green Products | RoHS | RoHS6 |
Parameter | Symbol | Min. | Max. | Unit |
---|---|---|---|---|
Maximum Supply Voltage 1 | Vcc3 | -0.5 | 4.0 | V |
Maximum Supply Voltage 2 | Vcc5 | -0.5 | 6.0 | V |
Storage Temperature | TS | -40 | 85 | °C |
Case Operating Temperature | TOP | -5 | 70 | °C |
Parameter | Symbol | Min. | Max. | Unit |
---|---|---|---|---|
Operating Temperature | TOP | -5 | 70 | °C |
Supply Voltage 1 | Vcc3 | 3.13 | 3.45 | V |
Supply Voltage 2 | Vcc5 | 4.75 | 5.25 | V |
Parameter | Symbol | Min. | Typ. | Max. | Unit | Notes | |
---|---|---|---|---|---|---|---|
Main Supply Voltage | Vcc5 | 5.25 | V | ||||
Supply Voltage #2 | Vcc3 | 3.45 | V | ||||
Supply Current – Vcc5 supply | Icc5 | 250 | mA | ||||
Supply Current – Vcc3 supply | Icc3 | 500 | mA | ||||
Module total power | P | 2.5 | W | ||||
Transmitter | Input differential impedance | RIN | 100 | Ω | 1 | ||
Differential data input swing | Vin, pp | 120 | 820 | mV | |||
Transmit Disable Voltage | VD | 2.0 | Vcc | V | |||
Transmit Enable Voltage | VEN | GND | GND+ 0.8 | V | |||
Transmit Disable Assert Time | 10 | us | |||||
Receiver | Differential data output swing | Vout, pp | 340 | 650 | 850 | mV | |
Data output rise time | tr | 38 | ps | 2 | |||
Data output fall time | tf | 38 | ps | 2 | |||
LOS Fault | VLOS fault | Vcc – 0.5 | VccHOST | V | 3 | ||
LOS Normal | VLOS norm | GND | GND+0.5 | V | 3 | ||
Power Supply Rejection | PSR | 4 |
Notes:
1. After internal AC coupling.
2. 20 – 80 %
3. Loss Of Signal is open collector to be pulled up with a 4.7k – 10kohm resistor to 3.15 – 3.6V. Logic 0 indicates normal operation; logic 1 indicates no signal detected.
4. Per Section 2.7.1. in the XFP MSA Specification.
Parameter | Symbol | Min. | Typ. | Max. | Unit | |
---|---|---|---|---|---|---|
Transmitter | Optical output Power Optical Wavelength |
P λ |
-6 1290 |
0 1330 |
dBm nm |
|
Optical Extinction Ratio | ER | 6 | dB | |||
Sidemode Supression ratio | SSRmin | 30 | dB | |||
Average Launch power of OFF transmitter | POFF | -30 | dBm | |||
Tx Jitter | Txj | Compliant with each standard requirements |
||||
Receiver | Receiver Sensitivity (OMA) at 10.7Gb/s | RSENS | -14.5 | dBm | ||
Maximum Input Power | PMAX | +0.5 | dBm | |||
Optical Center Wavelength | λC | 1270 | 1600 | nm | ||
Receiver Reflectance | Rrx | -14 | dB | |||
LOS De-Assert | LOSD | -18 | dBm | |||
LOS Assert | LOSA | -32 | dBm | |||
LOS Hysteresis | 1 | dB |
Compliant with each standard requirements
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
Category | XFP Modules |
Mediaobjects |