We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
10GBASE-SR XFP Module MM LC 300m data range (850nm) Cisco compatible
Features
• Fully compliant to XFP MSA Rev.4.5
• Support of IEEE 802.3ae 10GBASE-SR at 10.3125Gbit/s
• Compliance to Fibre Channel
1200-M5-SN-l, 1200-M5E-SN-l,
1200-M6-SN-l at 10.51875Gbit/s
• Transmission distance up to
300m with OM3 MMF
82m with OM2 MMF
33m with OM1 MMF
• Low power consumption 1.5W (typ.)
• Wide operating temperature range: Industrial: -40°C to +85°C
• Laser Class 1M compliant
• Vertical Cavity Surface Emitting Laser at 850nm(VCSEL)
• LC duplex connector
• XFI loopback supported
• Lead free and RoHS Compliant
• Excelllent EMI performance
• High reliability
Feature | Standard | Performance |
---|---|---|
Electrostatic Discharge (ESD) to the Electrical Pins | MIL-STD-883G Method 3015.7 |
Class 1C (>1000 V) |
Electrostatic Discharge to the enclosure | EN 55024:1998+A1+A2 IEC-61000-4-2 GR-1089-CORE |
Compatible with standards |
Electromagnetic Interference (EMI) | FCC Part 15 Class B EN55022:2006 CISPR 22B :2006 VCCI Class B |
Compatible with standards Noise frequency range: 30 MHz to 6 GHz. Good system EMI design practice required to achieve Class B margins. System margins are dependent on customer host board and chassis design. |
Immunity | EN 55024:1998+A1+A2 IEC 61000-4-3 |
Compatible with standards. 1kHz sine-wave, 80% AM, from 80 MHz to 1 GHz. No effect on transmitter/receiver performance is detectable between these limits. |
Laser Eye Safety | FDA 21CFR 1040.10 and 1040.11 EN (IEC) 60825-1:2007 EN (IEC) 60825-2:2004+A1 |
CDRH compliant and Class I laser product. TüV Certificate No. 50135086 |
Component Recognition | UL and CUL EN60950-1:2006 |
UL file E317337 TüV Certificate No. 50135086 (CB scheme ) |
Rating | Conditions | Symbol | Min. | Max. | Unit |
---|---|---|---|---|---|
Storage Ambient Temperature Range | -40 | +85 | °C | ||
Powered case Temperature Range | XFP-10G-SR | TA | -40 | +85 | °C |
Operating Relative Humidity | RH | 8 | 80 | % | |
Supply Voltage Range at 5.0V | Vcc5 | 0.5 | 6.0 | V | |
Supply Voltage Range at 3.3V | Vcc3 | 0.5 | 3.6 | V | |
Open Drain VCC level | VOD | 4.0 | V | ||
Static Discharge Voltage on XFI High | HBM human body model per JEDEC JESD22-A114-B |
500 | V | ||
Static Discharge Voltage excluding XFI High Speed Pins | HBM human body model | 2,000 | V | ||
Static Discharge Voltage on XFP Module | EN61000-4-2 Criterion B: Air Discharge Direct Contact discharge |
15,000 8,000 |
V V |
Parameter | Conditions | Symbol | Min. | Typ. | Max. | Units |
---|---|---|---|---|---|---|
Operating Case Temperature Range | XFP-10G-SR-AS | TA | -40 | +85 | °C | |
Transceiver total Power Consumption | PTOT | 1.5 | 2.3 | W | ||
Power Supply Voltage at 5.0V | Vcc5 | 4.75 | 5.00 | 5.25 | V | |
Power Supply Voltage at 3.3V | Vcc3 | 3.135 | 3.300 | 3.465 | V | |
Supply Current | at Vcc5 | Ivcc5 | 50 | 100 | mA | |
Supply Current | at Vcc3 | Ivcc3 | 325 | 500 | mA |
Parameter | Conditions | Symbol | Min. | Max. | Units |
---|---|---|---|---|---|
Baud Rate nominal | 9.95 | 10.71 | Gbd | ||
Baud Rate Tolerance | -100 | +100 | ppm |
Parameter | Conditions | Symbol | Min. | Typ. | Max. | Units |
---|---|---|---|---|---|---|
Single Ended Output Impedance | ZSE | 40 | 50 | 60 | Ω | |
Differential Output Impedance | ZOD | 80 | 100 | 120 | Ω |
Parameter | Conditions | Symbol | Min. | Max. | Units |
---|---|---|---|---|---|
Differential Output Amplitude | VSOPP | 340 | 850 | mV | |
Output Common Mode | VCM | 0 | 3.6 | V | |
Transition Time Low to High | tr | 24 | ps | ||
Transition Time Low to Low | tf | 24 | ps | ||
Differential Output Return Loss | 0.05—0.1GHz 0.1—5.5GHz 5.5—12GHz |
20 8 See 1) |
dB dB dB |
||
Common Mode Output Return Loss 2 ) |
SCC 22 | 3 | dB | ||
Total Peak-to-peak Jitter | Dj | 0.34 | UI | ||
Output AC Common Mode Voltage | 15 | mV (RMS) |
1) SDD22(dB)=8-20.66 log10(f15.5) with fin GHz
2) Common mode reference impedance is 25Ω.
Common mode return loss helps absorb reflection and noise improving EMI.
Parameter | Conditions | Symbol | Min. | Typ. | Max. | Units |
---|---|---|---|---|---|---|
Differential Output Impedance | RIND | 80 | 100 | 120 | Ω | |
Input AC Common Mode Input Voltage | 0 | 25 | mV (RMS) | |||
Source to Sink DC Potential Difference | VCM | 0 | 3.6 | V |
Parameter | Conditions | Symbol | Min. | Max. | Units |
---|---|---|---|---|---|
Differential input Voltage Swing | VID | 120 See 2) |
mV | ||
Differential Return Loss | 0.05—0.1GHz 0.1—5.5GHz 5.5—12GHz |
SDD11 |
20 8 See 1) |
dB |
|
Common Mode Return Loss | 0.1—15GHz | SCC11 | 3 | dB | |
Total Jitter | Tj | TBD | UI |
1) SDD11(dB)=8-20.66 log10(f15.5) with f in GHz
2) Beneath this level the signal can’t meet the specification Optical Characteristics
Parameter | Conditions | Symbol | Min. | Typ. | Max. | Units |
---|---|---|---|---|---|---|
Nominal Wavelength | TRP | 840 | 850 | 860 | nm | |
Spectral Width | λ | 0.4 | 0.45 | nm | ||
Operating Range | 62.5/125μm MMF 50/125μm MMF 62.5/125μm MMF 50/125μm MMF 50/125μm MMF |
160 400 200 500 2000 |
IOP | 2 2 2 2 2 |
26 66 33 82 300 |
|
Nominal Signalling Speed | fOPT | 10.71 | ||||
Launch Power | in OMA | PoptOMA | -4.3 | dBm | ||
Average Launch Power | Poptavg | -7.3 | -2.6 | -1 | dBm | |
Extinction Ratio | ER | 3.5 | 5.5 | dB | ||
Relative Intensity Noise | RIN | -128 | dB/Hz |
Parameter | Conditions | Symbol | Min. | Typ. | Max. | Units |
---|---|---|---|---|---|---|
Center Wavelength | C | 840 | 850 | 860 | nm | |
Receiver Sensitivity | in OMA, BER 10-12 at 31_1 |
PIN | -13.5 | -11.1 | dBm | |
Stressed Receiver Sensitivity | in OMA | IN | -7.5 | dBm | ||
Saturation Input Power | SAT | 1 | dBm |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
Category | XFP Modules |
Mediaobjects |