10GBase-T (RJ-45) [30 m/ 98 ft.]

Article ID
TN-SFP-10G-T
Excl. 19% VAT
Delivery time
5-10 working days

Applications include: 10G Ethernet Switches and Routers and Metro Edge Switching.

Features

  • 10G Small Form-Factor Pluggable (SFP+)
  • Maximum Link Length of 30 m over Cat 6a/Cat 7 Cable
  • Single +3.3V Power Supply
  • RoHS Compliant

    Standards

    • IEEE 802.3z
    • IEEE 802.3
    • IEEE 802.3an

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Input

    • 3.3V

    Power Consumption

    • 3 W (max)

    Environment

    • Operating: 0°C to 70°C
    • Storage: -40°C to 85°C

    MTBF

    • 171,652 hours

    Compliance

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects