We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
1310nm single mode (SC) [20 km/12.4 mi.] Link Budget: 16.0 dB to (4) RJ-48 [1.5 km/0.9 mi.] plus 10/100Base-TX (RJ-45) [100m]
The ION C6120 is a managed T1/E1/J1 mux media converter module that provides a solution for those users that need to extend multiple T1/E1/J1 connections, along with a 10/100 Ethernet connection, all over fiber. The C6120 includes (4) RJ-48 ports, (1) 10/100 Ethernet port, and (1) fiber port. The device is available in versions that support fixed fiber connectors as well as SFP fiber modules offering support for a variety of fiber types, distances, and wavelengths to provide maximum flexibility across a variety of network topologies. CWDM SFPs can also be utilized to further increase the bandwidth capacity of the fiber infrastructure.
The C6120 converter must be used in pairs. A typical installation will include a modular card installed in a managed ION chassis linked over fiber to a stand-alone S6120 in a remote location.
Features
- (4) RJ-48 copper interfaces
- (1) fiber interface (fixed or SFP)
- (1) RJ-45 10/100Mbps Ethernet port
- Auto-MDI/MDIX
- Pause (Flow Control on Ethernet port)
- Loopback via test set
- Local and remote loopbacks
- LEDs for device status and troubleshooting
- Settings for line code, line build out, loopbacks and Alarm Indication Signal (AIS)
- Access to complete status and configuration on local and remote device
- Remote firmware upgrade
- Remote management
- Must be used in pairs
- ANSI T1.102
- T1.403
- T1.408
- ITU I.431
- G.703
- G.736
- G.775
- G.823
- ETSI 300-166
- ETSI 300-233
- TBR 12/13
- AT&T Pub 62411
- IEEE 802.3™-2008
- Copper ports (RJ-48): T1(J1) = 1.544Mb/s,
- E1 = 2.048Mb/s
- Ethernet port (RJ-45): 10/100Mbps
- SFP port(s) (empty): 100Base-X/OC-3
- Numerous switch settings for line coding, line build out, loopback and AIS
- Power, Port Status, Loopback and AIS
- Width: 1.72” [44 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86 mm]
- 6 Watts (max: dual fiber model)
- 5.5 Watts (max: single fiber model)
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- 687,500 hours (Bellcore)
- EN55022 Class A, EN55024, CE mark
- Lifetime
Standards
Data Rate
Switch
Status LEDs
Dimensions
Power Consumption
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects | |
Form factor | Slide-in Media Converter |
Protocol | Ethernet, Fast Ethernet, T1 |
Type of conversion | Copper to Fiber |
Carrier Ethernet | No |