We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
19"/1U cable management with integrated brush strip on the front
Article ID
TPM-19/1HE-B-350-SW
19"/1U cable management with integrated brush strip on the front
Colour | black RAL 7005 |
Material |
steel 1203 |
Dimensions |
19", 1U, 350mm deep |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tPM - tde Patch Cord Management |
Category | Cable Management |
Mediaobjects |