(2) 1000Base-X/10GBase-SR/LR SFP+ slots (empty)

Article ID
N-TGE-SFP-02
Excl. 19% VAT
Delivery time
5-10 working days

The N-TGE-SFP-02 is a Fiber 10Gigabit Ethernet to PCIe bus adapter that supports a 1Gbps/10Gbps link and fully complies with IEEE 802.z and 802.3ae standards. The open SFP slots can be used with 1000Base-X SFPs or 10GBase-SR/LR SFP+ modules. The NIC provides up to 20 Gbps full-duplex bandwidth capacity to support high-end servers. In addition, with advanced functions like VLAN filtering packet processing, link aggregation and smart load balancing, the adapter providesenhanced performance, flexible configuration and secure networking for users in a standard-based environment. The NIC is suitable for high resolution or high speed data transfer, fiber-to-the-desk, data center, SMB and cloud computing applications. Two LED indicators (LINK/ACT and SPEED) per port on the bracket will help to oversee the board link, activity status and connection speed.

Features

  • High bandwidth 10Gbps network speed
  • Supports 1Gbps SFPs with DMI
  • Supports IEEE 802.3x Full-Duplex flow control
  • IPv4 and IPv6
  • Compliant with PCIe 3.0×8 interface
  • Supports Jumbo Frames – 9014 and 4088 byte options in Windows>Advanced Properties tab
  • Supported transmission distance based on the SFP/SFP+ modules and fiber type used (1Gbps SFP modules must support DMI)
  • Supports IEEE 802.3ad Link Aggregation (LACP)
  • IEEE 802.1Q VLAN support
  • IEEE 802.1p QoS
  • Checksum offload (IP/TCP/UDP)
  • Teaming
    • Adapter Fault Tolerance (AFT)
    • Adaptive Load Balancing (ALB)
    • IEEE 802.3ad Dynamic Link Aggregation
    • Switch Fault Tolerance (SFT)
    • Static Link Aggregation (SLA)
    • Virtual Machine Load Balancing (VMLB)
  • Virtualization/Hypervirtualization
  • SR-IOV
  • RSS/TSS
  • MSI/MSI-X
  • LED status indicator
  • Supports PXE remote, remote boot
  • RoHS compliance
  • Standard bracket attached, low-profile bracket included

    Standards

    • IEEE 802.3-2008
    • IEEE 802.3ae
    • IEEE 802.3z
    • IEEE 802.3x
    • IEEE 802.3ad
    • IEEE 802.1Q
    • IEEE 802.1p

    Bus Slot

    • PCIe 3.0 x8

    Cable

    • Fiber (multimode): 0/125,62.5/125μm
    • Fiber (single mode): 9/125μm

    Data Rate

    • 10 Gbps: 14,880,000 pps
    • 1 Gbps: 1,190,476 pps

    Status LEDs

    • LINK/ACT (Link/Activity): On = communication link, Flashing = activity on link, Off = link fail
    • SPEED: On = 10G, Off = 1G

    Software Support

    • Windows 10 Professional
    • Windows 8 Professional
    • *Windows 7 Professional
    • *Windows Server 2008 R2
    • Windows Server 2019
    • Windows Server 2016
    • Windows Server 2012 and 2012 R2
    • Linux Support
    • *Requires Intel Network Connections Software v25.0 or earlier)

    Dimensions

    • Width: 2.525” [64.135 mm]
    • Depth: 6.173” [156.79 mm]
    • Height: 0.75” [19.05 mm]

    Power Consumption

    • 2.5 Watts without SFPs

    Environment

    • Operating: 0°C to +50°C
    • Storage: -15°C to 65°C
    • Humidity: 5% to 95% (non-condensing)
    • Altitude: 0 – 10,000 ft.

    Weight

    • 0.55 lbs. [0.25 kg]

    MTBF

    • 4,636,228 hours

    Certifications

    • EN 55032-2012/AC:2013 FCC 47 CFR Part 15 Subpart B ISED ICES-003 Issue 6:2016, Updated April 2019 Class B
    • EN 55024:2010/A1:2015
    • EN 61000-3-2:2014 (<16A)
    • EN 61000-3-3:2013 (16A)
    • CE Mark

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects