We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
(2) 10GBase-X SFP+ slot (empty) + (1) 10/100/1000Base-T RJ-45 ports
Article ID
C4221-4848
The ION C4221 Network Interface Device (NID) is a remotely managed product that offers management via the ION Management Module for secure delivery of Ethernet services for business and mobile backhaul applications. The C4221 is a 10 Gig product with advanced features like remote management of the local and remote cards, VLAN, jumbo frame support, and bandwidth allocation of 10 Gig interfaces. The C4221 offers the additional functionality of a rate converter by also offering a 10/100/1000Base-T RJ-45 port allowing 10/100/1000 based devices to connect to 10 Gigabit Ethernet fiber backbone.
Features
- Full non-blocking switching on all interfaces
- (2) 10 Gig SFP+ ports supporting 100FX, 1000X, SGMII, and 10 Gig
- SFP ports individually support same or different speeds simultaneously
- (1) 10/100/1000Base-T port
- Local and remote units can be fully managed by the ION platform
- IPv4 IP TOS, DiffServ and IPv6 traffic class QoS classification via IONMM
- Bandwidth Allocation, per port, from 1 Gig to 10 Gig in 1 Gig increments
- Basic VLAN support
- Jumbo frame support, up to 10,240 bytes
- 16K maximum MAC Addresses
- 8Mbit shared buffer memory
- Remote firmware upgrades
- Auto-MDI/MDIX
- Auto-Negotiation
- SFP+ DMI monitoring (no vendor specific information)
- Pause
- Can be used in the ION 19-Slot, 6-Slot, and 1-Slot chassis
- Management provided by IONMM
- DHCP client
- Telnet
- Command Line Interface (CLI)
- Web management
- SNMP v1, v2c, and v3
- Management VLAN
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3x
- IEEE 802.3z
- IEEE 802.3ab
- IEEE 802.3ae
- (1) Copper RJ-45 10/100/1000Base-T port
- (2) Fiber 10 Gig SFP+ ports supporting 100FX, 1000X, SGMII, and 10 Gig USB port for basic setup
- Power
SFP+ Link/Activity for each port - TP – Left LED: Duplex, TP Link/Activity
- TP – Right LED: TP Speed
- USB – Activity
- One jumper to load factory defaults
- Width: 0.86″ [21.85 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86.36 mm]
- ION Chassis Backplane
- 6.24 Watts, [email protected] 12VDC
- Operating: 0°C to 50°C
- Storage: -40°C to 85°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- Greater than 250,000 Hours (MIL-HDBK-217F)
- Greater than 687,500 Hours (Bellcore)
- Safety: CE Mark;
- Emissions: EN55022 Class A;
- Immunity: EN55024
- 10 Years
Standards
Ports
Status LEDs
Switches/Jumpers
Dimensions
Power Input
Power Consumption
Environment
Weight
MTBF
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects |
