We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
(2) Coax (BNC) to *SFP slot (empty)
Article ID
C6210-3040
The ION C6210 is a managed media converter module that provides a solution for those users that need to extend DS3-T3/E3 connections over fiber. The C6210 is available in versions that support fixed fiber connectors as well as SFP fiber modules offering support for a variety of fiber types, distances, and wavelengths to provide maximum flexibility across a variety of network topologies. CWDM SFPs can also be utilized to further increase the bandwidth capacity of the fiber infrastructure.
The C6210 DS3-T3/E3 converters must be used in pairs. A typical installation will include a modular card installed in a managed ION chassis linked over fiber to a stand-alone S6210 in a remote location.
Features
- AIS (Alarm Indication Signal)
- Coax Line Build Out
- Switch selectable for DS3/T3 or E3
- Remote firmware upgrade
- Loopback – Coax and Fiber
- LEDs for immediate visual status
- Supports dual or single fiber
- Supports multimode and single mode fiber at a variety of distances
- Supports CWDM SFPs
- SNMP management when used with ION chassis and management module
- Remote stand-alone can be managed by local peer
- Must be used in pairs
- ANSI
- ITU-TS
- ETSI
- G.823 for jitter tolerance
- G.755 for loss of signal
- Coax Connectors 75 ohm coax
- Fiber Connectors SFP: LC connector Uses standard 100Base-X/OC-3
- SFP Fixed Optics: ST or SC connector
- DS3/T3 = 44.7 Mbps; E3 = 34.4 Mbps
- Power, Coax link status, coax loopback status, AIS on coax link; Fiber link status, fiber loopback status, AIS on fiber link
- Width: 0.86” [22 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86 mm]
- 2.5 Watts
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- Greater than 250,000 hours (MIL-HDBD-217F)
- Greater than 687,000 hours (Bellcore)
- CISPR/EN55022 Class A, FCC Class A, CE Mark
- Lifetime
Standards
Connectors
Data Rate
Status LEDs
Dimensions
Power Consumption
Environment
Weight
MTBF
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects | |
| Form factor | Slide-in Media Converter |
| Protocol | T1 |
| Type of conversion | Copper to Fiber |
| Carrier Ethernet | No |
