2-Slot S3290 shelf, includes 4 device brackets and reversible rack mount ears

Article ID
RMS19-NID2-01
Excl. 19% VAT
Delivery time
5-10 working days

Features

  • Clean up your S3290 installations with this 19” rack mountable shelf
  • Rack mount up to 2 of the S3290 devices in 1 unpowered shelf
  • Space saving design: save rack space in low density deployments: 19” rack mount, 1RU high
  • Includes reversible rack mount ears for either 19” or 23” rack mount installations
  • Flexible:
    • Mix and match up to 2 Transition Networks S3290 Series NID devices
    • Deep enough to hold the external AC/DC power supply that ships with the S3290 Series
    • Can also accommodate the S3290-RPS wide input DC power supply
  • Includes 4 mounting brackets, 2 for each of the S3290 Series NIDs
  • Securely mounts the S3290 into the shelf
  • Non-powered design: don’t pay for power supplies twice. This low cost design allows the use of the power supplies that ship with the media converter.
  • Power cord tie-down clamps: help to eliminate the accidental disconnection of power supplies from the media converters.

    Dimensions

    • Width: 19″ [482.6 mm]
    • Depth: 12″ [304.8 mm]
    • Height: 1.75” [44.5 mm]

    Weight

    • 4.3 lbs. [1.95 kg]

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects