25Gbase-BX, SFP28 with DMI 1310nm TX / 1270nm RX single mode single fiber (LC) [40KM / 24.9 mi.] Link budget: 19.0 dB

Article ID
TN-SFP-25G-BX40D-I
Excl. 19% VAT
Delivery time
5-10 working days

Applications: 25G Ethernet and Fiber Channel for Data Center eCPRI for 5G Fronthaul/Backhaul.

Features

  • SFP28 Optical Transceiver with LC connector
  • MSA Compliant
  • Compliant with 10GBase-xR (TN-SFP-25G-SR-S and TN-SFP-10/25G-LR-S Only)
  • Compliant with 25GBase-xR
  • Compliant with 5G eCPRI
  • Single +3.3V Power Supply
  • Power dissipation
    • < 1.2 Watts (TN-SFP25G-SR-S, TN-SFP-10/25G-LR-S)
    • < 2 Watts (TN-SFP-25G-ER, TN-SFP-25G-BX40x-I
  • Compliant with SFF-8431
  • Compliant with SFF-8472
  • RoHS Compliant

    Standards

    • IEEE 802.3z
    • IEEE 802.3
    • IEEE 802.3ae
    • IEEE 802.3CC

    Output Wavelength

    • -5.5nm < λc < +7.5nm

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C (TN-SFP-25G-SR-S, TN-SFP-10/25G-LR-S, TN-SFP-25G-ER)
    • Operating: -40°C to 85°C (TN-SFP-25G-BX40U-I, TN-SFP-25G-BX40D-I)
    • Storage: -40°C to 85°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects