4-Slot Media Converter Shelf, includes 4 brackets and 3 slot blanks

Article ID
RMS19-SA4-02
Excl. 19% VAT
Delivery time
5-10 working days

Features

  • Clean up your stand-alone media converter installations with this 19” rack mountable shelf
  • Rack mount up to 4 stand-alone devices in a 1RU unpowered shelf
  • Space saving design: save rack space in low density deployments: 19” rack mount, 1RU high
  • Flexible: mix and match up to 4 Transition Networks stand-alone media converters
    • Including ION stand-alone converters
    • Including Ethernet Extenders
    • Excluding the double-high converters
  • Includes 4 converter mounting brackets
  • Includes 3 slot blanks to cover unused slots
  • Securely mounts the converters to the shelf
  • Non-powered design: don’t pay for power supplies twice. This low cost design allows the use of the power supplies that ship with the media converters.
  • The shelf is deep enough to hold the power supply, helping to reduce the strain on the power connections
  • Power cord tie-downs: help to eliminate the accidental disconnection of power supplies from the media converters.

    Dimensions

    • Width: 19″ [482.6 mm]
    • Depth: 14″ [355.6 mm]
    • Height: 1.75” [44.5 mm]

    Weight

    • 4.6 lbs. [2.08 kg]

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects