We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
Cable exit plate 40 x 111 mm
Article ID
TDE-KAGITTER40x111
*Listprice
€19.60
Excl. 19% VAT
Lieferzeit
5-10 working days
Cable exit plate 40 x 111 mm
Material | Galvanized sheet sheet |
Thickness | 1.0 mm |
Mounting | toolless on cable tray |
Dimensions |
40 x 111 mm (W x L) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Lieferzeit | 5-10 working days |
---|---|
Hersteller | tde |
Systeme | tPM - tde Patchkabel Management |
Kategorie | Kabel Management |
Medienobjekte |