We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
DB-9 [15 m/49 ft.] to 1300nm multimode (SC) [2 km/1.2 mi.] Link Budget: 11.0 dB
The CRS2F Series stand-alone serial RS232 to fiber converters allow you to extend the distance between serial connections with the use of fiber optic cable. These full-featured stand-alone media converters transmit the full complement of RS232 flow control/handshaking signals optically and supports full or half-duplex asynchronous data transmission at speeds up to 115 Kbps. Link a remote terminal to a host computer: Connect multiple devices, such as security scanners, POS devices, remote terminals and building access/alarming systems to a host computer. Ideal for campus or business environments where remote devices can be networked in a point-to-point configuration where distances are greater than the 15 meter limitation of conventional copper serial cables.
Please note: this product is soon to be retired and replaced by the ION Platform. Limited quantities may still be available, contact our sales team to find out more. For more information, view the Point System vs ION product comparison and cross reference guide.
Features
- Read/write access to remote stand-alone unit
- Local or Remote Loopback on copper and fiber
- DTE/DCE switch for easy installation with straight-through cabling
- Full/Half-duplex asynchronous transmission at speeds up to 115 Kbps
- Supports the following flow control signaling:
- DCD – Data Carrier Detect
- RXD – Receive Data
- TXD – Transmit Data
- DTR – Data Terminal Ready
- SG – Signal Ground
- DSR – Data Set Ready
- RTS – Request To Send
- CTS – Clear To Send
- Field Upgradeable Firmware Management
Management Features
- Report Converter status to Chassis management software:
- Local Fiber Link status
- Local/Remote
- Hardware/Software mode
- Local/Remote Loopback
- Local/Remote DTE/DCE mode
- Local/Remote link status
- Write operation includes:
- Local Loopback
- Remote Loopback
- Can be used with any Point System™ Chassis
- EIA/TIA-574
- EIA/TIA RS-232E
- 115 Kbps
- DTE/DCE: Select appropriate position
- Loopback: Norm = normal operation;
- Loop = Fiber and copper loopback
- P (Power): Lit for normal operation
- RX: Steady = Copper Link
- Flashing = Rx Data
- FL: Steady = Fiber Link
- Flashing = Loopback mode
- Width: 0.86” [22 mm]
- Depth: 5″ [127 mm]
- Height: 3.4” [86 mm]
- 5.0 Watts
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Storage: -40°C to +85°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- CISPR22/EN55022 Class A + EN55024, EN60950 Class A
FCC Class A, CE Mark - Lifetime
Standards
Data Rate
Switch
Status LEDs
Dimensions
Power Consumption
Environment
Weight
Compliance
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects | |
| Form factor | Slide-in Media Converter |
| Protocol | Serial |
| Type of conversion | Copper to Fiber |
| Carrier Ethernet | No |
