We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
Double cable exit plate 20mm x 20mm x 100mm x 138mm
Article ID
TDE-KAG20x20x100x138
Double cable exit plate 20mm x 20mm x 100mm x 138mm
| Material |
Alu-zinc sheet |
| Mounting | toolless on cable tray |
| Dimensions in mm |
20 (wide) x 20 (wide) x 100 (length to curved part) x 138 (total length incl. curved part) |
| Managementsystems | ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | Cable Management |
| Mediaobjects |
