We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka
Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 3x4P LSHF
Article ID
UC-COMPACT26X3x4P
Draka - UC FUTURE COMPACT AWG26 Cat.7 S/FTP 3x4P LSHF
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (60 m instead of 90 m installation cable in standard permanent link).
Standards
IEC 61156-6 work area cable
ISO/IEC 11801 2nd ed.
EN 50173-5
EN 50288-4-2
Flame resistance
IEC 60332-1, IEC 60754-2, IEC 61034; EN 50399 Class Dca
| Conductor | Bare copper wire, Ø 0.4 mm (AWG26) | |
| Insulation | Foam skin PP, diameter 1.0 mm (+/- 0.05) | |
| Twisting | 2 cores to the pair | |
| Pair screening | Al-laminated plastic foil | |
| Sheath | LSHF orange RAL 2003 | |
| Stranding | 3 bundles with 4 foiled pairs (blue, orange, green and brown) | |
| Bending radius | Installation | 8x Outer diameter |
| Installed | 4x Outer diameter | |
| Temperature range | During operation | -20°C up to +60°C |
| During installation | 10°C up to +40°C |
| Loop resistance | ≤ 176 Ω/km | |
| Resistance unbalance | ≤ 2% | |
| Test voltage | core/core | 1000 VDC 1 min |
| core/screen | 1000 VDC 1 min | |
| Mutal capacitance | 800 Hz | Nom. 43 nF/km |
| Capacitance unbalance | ≤ 1500 pF/km | |
| Mean impedance | 100 MHz | 100 ± 5 |
| Nominal velocity of propagation | ca. 79% | |
| Propagation delay | Nominal | < 450 ns/100m |
| Delay skew | Nominal | < 15 ns/100m |
| Insulation resistance | 500 V | ≥ 2000 MΩkm |
| Transfer impedance | at 1 MHz | ≤ 50 mΩ /m |
| at 10 MHz | ≤ 100 mΩ /m | |
| at 30 MHz | ≤ 200 mΩ /m | |
| at 100 MHz | ≤ 1000 mΩ /m | |
| Coupling attenuation | ≥ 55 dB |
| F MHZ | Atten- uation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|
| 1.0 | 0.3 | 90 | 87 | 80 | 77 | 23 |
| 4.0 | 0.6 | 90 | 87 | 80 | 77 | 24 |
| 10.0 | 1.0 | 90 | 87 | 80 | 77 | 25 |
| 16.0 | 1.3 | 90 | 87 | 76 | 73 | 25 |
| 20.0 | 1.4 | 90 | 87 | 74 | 71 | 25 |
| 31.2 | 1.8 | 90 | 87 | 70 | 67 | 25 |
| 62.5 | 2.6 | 90 | 87 | 64 | 61 | 23 |
| 100.0 | 3.2 | 87 | 84 | 60 | 57 | 21 |
| 125.0 | 3.6 | 85 | 82 | 58 | 55 | 20 |
| 155.5 | 4.0 | 84 | 81 | 56 | 53 | 19 |
| 175.0 | 4.3 | 83 | 80 | 55 | 52 | 19 |
| 200.0 | 4.6 | 82 | 79 | 54 | 51 | 18 |
| 250.0 | 5.1 | 81 | 78 | 52 | 49 | 18 |
| 300.0 | 5.6 | 80 | 77 | 50 | 47 | 17 |
| 450.0 | 6.9 | 77 | 74 | 47 | 44 | 17 |
| 600.0 | 7.9 | 75 | 72 | 44 | 41 | 17 |
| Type | 3x4x2x0.4 PiMF |
| Outer diameter | 12.5 mm |
| Fire load | 1636 MJ/km |
| Fire load | 0.453 kWh/m |
| Weight | 145 kg/km |
| Copper content | xx kg/km |
| Tensile force | 300 N |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Draka |
| Systems | UC FUTURE - Draka Datacom Solution |
| Category | TP Cable |
| Mediaobjects | |
| Cable type | CU Patchkabel |
| Performance | Cat.7 |
