We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka
Draka - UC FUTURE COMPACT AWG27 Cat.7 S/FTP 6x4P LSHF, blue
Article ID
UC-FUT-CSS27-6X4P
Draka - UC FUTURE COMPACT AWG27 Cat.7 S/FTP 6x4P LSHF, blue
Application
IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T; 10GBase-T
IEEE 802.5 16 MB; ISDN; TPDDI; ATM
Standards
EN 50173-1; EN 50288-4-2
ISO/IEC 11801; IEC 61156-6
Flame resistance
LSHF (FRNC): IEC 60332-1; IEC 60754-2; IEC 61034
| Conductor | CU-wire, Ø 0.42 mm (AWG27/7) | |
| Insulation | Foam skin PP, diameter 0.98 mm | |
| Twisting | 2 cores to the pair | |
| Pair screening | Al-laminated plastic foil | |
| Cable lay up | 4x pimf to the core | |
| Cable Screen | Tinned copper braid | |
| Sheath | LSHF blue | |
| Stranding (6x) | 0+6 stranded to the cable core, filler in the centre | |
| Minimum bending radius | Without load | ≥ 25 mm |
| With load | ≥ 50 mm | |
| Temperature range | During operation | -20°C to +60°C |
| During installation | 0°C to +50°C |
| Loop resistance | ≤ 340 Ω/km | |
| Resistance unbalance | ≤ 3% | |
| Insulation resistance | (500 V) | ≥ 5000 MΩkm |
| Capacitance | at 800 Hz | Nom. 43 nF/km |
| Capacitance unbalance | ≤ 1600 pF/km | |
| Impedance | 100 MHz | (100 ± 15) Ω |
| Nominal velocity of propagation | ca. 79% | |
| Signal transit time | ≤ 427 ns/100m | |
| Delay skew | ≤ 12 ns/100m | |
| Test voltage | (DC, 1 min.) core/core & core/screen | 1000 V |
| Coupling resistance | at 1 MHz | 25 mΩ/m |
| at 10 MHz | 15 mΩ/m | |
| at 30 MHz | 30 mΩ/m | |
| Coupling attenuation | 75 dB |
| F MHZ | Atten- uation dB/10m | NEXT dB | PS- NEXT dB | ACR dB/100m | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|---|
| 1.0 | 0.3 | 90 | 87 | 87 | 80 | 77 | 23 |
| 4.0 | 0.6 | 90 | 87 | 84 | 80 | 77 | 24 |
| 10.0 | 1.0 | 90 | 87 | 80 | 80 | 77 | 25 |
| 16.0 | 1.3 | 90 | 87 | 77 | 76 | 73 | 25 |
| 20.0 | 1.4 | 90 | 87 | 76 | 74 | 71 | 25 |
| 31.2 | 1.8 | 90 | 87 | 72 | 70 | 67 | 25 |
| 62.5 | 2.6 | 90 | 87 | 64 | 64 | 61 | 23 |
| 100.0 | 3.2 | 87 | 84 | 55 | 60 | 57 | 21 |
| 125.0 | 3.6 | 85 | 82 | 49 | 58 | 55 | 20 |
| 155.5 | 4.0 | 84 | 81 | 44 | 56 | 53 | 19 |
| 175.0 | 4.3 | 83 | 80 | 40 | 55 | 52 | 19 |
| 200.0 | 4.6 | 82 | 79 | 36 | 54 | 51 | 18 |
| 250.0 | 5.1 | 81 | 78 | 30 | 52 | 49 | 18 |
| 300.0 | 5.6 | 80 | 77 | 24 | 50 | 47 | 17 |
| 450.0 | 6.9 | 77 | 74 | 8 | 47 | 44 | 17 |
| 600.0 | 7.9 | 75 | 72 | -4 | 44 | 41 | 17 |
| 750.0 | 8.7 | 73 | 70 | 42 | 39 | ||
| 900.0 | 9.7 | 72 | 69 | 41 | 38 | ||
| 1000.0 | 10.2 | 71 | 68 | 40 | 37 |
| Designation | Li-02YSCH |
| Type | 4x2x0.42L PiMF FRNC |
| Outer diameter | 17.8 mm |
| Fire load | 2094 MJ/km |
| Fire load | 0.582 kWh/m |
| Weight | 272 kg/km |
| Copper number | 144 |
| Tensile force | 600 N |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Draka |
| Systems | UC FUTURE - Draka Datacom Solution |
| Category | TP Cable |
| Mediaobjects | |
| Cable type | CU Patchkabel |
| Performance | Cat.7 |
