We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka
Draka - UC FUTURE LOOMED AWG23 Cat.7 S/FTP 6x4P LSHF
Article ID
UC-LOOMED23X6x4P
Data centre cabling 10Gbit solution. Pair screened 100 Ohms cable especially for Zone Distribution Area and Equipment Distribution Area.
Application
IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
operating distance is reduced (80 m instead of 90 m installation cable in standard permanent link).
Standards
ISO/IEC 11801 2nd ed.
EN 50173-5
IEC 61156-5
EN 50288-4-1
Flame resistance
LSHF (FRNC): IEC 60332-1; IEC 60754-2; IEC 61034
| Conductor | Bare copper wire, Ø 0.56 mm (AWG23) | |
| Insulation | Foam-skin PP, Ø 1.35 mm | |
| Twisting | 2 cores to the pair | |
| Pair screening | Al-laminated plastic foil | |
| Cable lay up | 4x pimf to the core | |
| Cable Screen | Tinned copper braid, coverage approx. 35% | |
| Sheath | LSHF, orange RAL 2003, number code for identification | |
| Stranding | 6 elements stranded to the cable loom, filler in the centre | |
| Bending radius | Installation | 8 x Outer diameter |
| Installed | 4 x Outer diameter | |
| Temperature range | During operation | -20°C up to +60°C |
| During installation | 0°C up to +50°C |
| Loop resistance | ≤ 176 Ω/km | |
| Resistance unbalance | ≤ 2% | |
| Insulation resistance | 500 V | ≥ 2000 MΩkm |
| Mutual capacitance | at 800 Hz | Nom. 43nF/km |
| Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
| Impedance | 100 MHz | 100 Ω ± 5 Ω |
| Nominal velocity of propagation | Ca. 79% | |
| Propagation delay | Nominal | < 450 ns/100m |
| Delay skew | Nominal | < 15 ns/100m |
| Test voltage | (DC, 1 min) core/ core and core/screen | 1000 V |
| Coupling attenuation | ≥ 85 dB |
| F MHZ | Atten- uation dB/90m | NEXT dB | PS- NEXT dB |
ACR | PS-ACR dB/100m | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|---|---|
| 1.0 | 1.8 | 100 | 97 | 98 | 95 | 105 | 105 | - |
| 4.0 | 3.4 | 100 | 97 | 97 | 94 | 105 | 102 | 27 |
| 10.0 | 5.4 | 100 | 97 | 95 | 92 | 97 | 94 | 30 |
| 16.0 | 6.8 | 100 | 97 | 93 | 90 | 93 | 90 | 30 |
| 20.0 | 7.7 | 100 | 97 | 92 | 89 | 91 | 88 | 30 |
| 31.2 | 9.6 | 100 | 97 | 90 | 87 | 87 | 84 | 30 |
| 62.5 | 13.7 | 100 | 97 | 86 | 83 | 81 | 78 | 30 |
| 100.0 | 17.4 | 100 | 97 | 83 | 80 | 77 | 74 | 30 |
| 125.0 | 19.5 | 95 | 92 | 75 | 72 | 75 | 72 | 26 |
| 155.5 | 21.9 | 94 | 91 | 72 | 69 | 73 | 70 | 26 |
| 175.0 | 23.3 | 93 | 90 | 70 | 67 | 72 | 69 | 25 |
| 200.0 | 25.0 | 92 | 89 | 67 | 64 | 71 | 68 | 25 |
| 250.0 | 28.1 | 90 | 87 | 62 | 59 | 69 | 66 | 24 |
| 300.0 | 30.9 | 89 | 86 | 58 | 55 | 67 | 64 | 24 |
| 400.0 | 38.3 | 87 | 84 | 48 | 45 | 64 | 61 | 23 |
| 500.0 | 43.0 | 86 | 83 | 43 | 40 | 61 | 58 | 22 |
| 600.0 | 44.8 | 85 | 82 | 40 | 37 | 60 | 57 | 22 |
| Designation | J-02YS(ST)CH |
| Type | 6x(4x2x0.56) |
| Outer diameter | 22.1 mm |
| Fire load | 3550 MJ/km |
| Fire load | 0.99 kWh/m |
| Weight | 340 kg/km |
| Copper content | 163 kg/km |
| Tensile force | 800 N |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Draka |
| Systems | UC FUTURE - Draka Datacom Solution |
| Category | TP Cable |
| Mediaobjects | |
| Cable type | CU Verlegekabel |
| Performance | Cat.7 |
