We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka
Draka - UC300 HS26 Cat.5e SF/UTP Colour: zz
Article ID
UC300-HS26zz
Application
Work area and patch cord cable
IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T;
IEEE 802.5 16 MB; ISDN; TPDDI; ATM
Standards
EN 50173-1; EN 50288-2-2
ISO/IEC 11801; IEC 61156-6
TIA/EIA-568-B.2
Flame resistance
LSHF (LSOH): IEC 60332-1; IEC 60754-2; IEC 61034
Conductor | stranded bare copper wire Ø 0.48 mm (AWG 26/1) | |
Insulation | Polyethylene, Ø 0.95 mm | |
Twisting | 2 cores to the pair | |
Cable lay up | 4 pairs to the core | |
Sreen | Al-laminated plastic foil + Copper braid, tinned | |
Sheath | PVC or LSHF (FRNC) |
Minimum bending radius | Without load | ≥ 25 mm |
With load | ≥ 50 mm | |
Temperature range | During operation | -20°C up to +60°C |
During installation | 0°C up to +50°C |
Loop resistance | ≤ 340 Ω/km | |
Resistance unbalance | ≤ 2% | |
Insulation resistance | 500 V | ≥ 5000 MΩkm |
Mutual capacitance | at 800 Hz | Nom. 48 nF/km |
Capacitance unbalance | (pair/ground) | ≤ 1200 pF/km |
Characteristic impedance | 100 MHz | (100 ± 5) Ω |
Nominal velocity of propagation | ca. 67% | |
Propagation delay | ≤ 535 ns/100m | |
Delay skew | 20 ns/100m | |
Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
Transfer impedance | at 1 MHz | ≤ 30 mΩ/m |
at 10 MHz | ≤ 30 mΩ/m | |
at 30 MHz | ≤ 50 mΩ/m | |
Coupling attenuation | ≥ 75 dB |
F MHZ | Attenuation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|---|
1.0 | 0.3 | 71 | 68 | 68 | 65 | 23 |
4.0 | 0.6 | 62 | 59 | 56 | 53 | 23 |
10.0 | 0.9 | 56 | 53 | 48 | 45 | 23 |
16.0 | 1.1 | 53 | 50 | 44 | 41 | 23 |
20.0 | 1.3 | 51 | 48 | 42 | 39 | 23 |
31.2 | 1.6 | 49 | 46 | 38 | 35 | 23 |
62.5 | 2.4 | 44 | 41 | 32 | 29 | 23 |
100.0 | 3.0 | 41 | 38 | 28 | 25 | 23 |
125.0 | 3.3 | 40 | 37 | 26 | 23 | 23 |
155.5 | 3.6 | 38 | 35 | 24 | 21 | 23 |
175.0 | 3.9 | 37 | 34 | 23 | 20 | |
200.0 | 4.1 | 36 | 33 | 22 | 19 | |
250.0 | 4.4 | 35 | 32 | 20 | 17 | |
300.0 | 4.8 | 34 | 31 | 16 | 13 |
Outerdiameter | 5.7 mm |
Fire load | 369 MJ/km |
0.103 kWh/m | |
Weight | 37 kg/km |
Copper content | 22.5 |
Tensile force | 100 N |
Colour = zz: GR (grey), GN (green), BL (blue), GE (yellow), RT (red), OR (orange), SW (black)
Delivery time | 5-10 working days |
---|---|
Manufacturer | Draka |
Systems | UC Data Cable - Draka Office Network Solution |
Category | TP Cable |
Mediaobjects | |
Cable type | CU Patchkabel |
Performance | Cat.5e |