We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka
Draka - UC300 S26 Cat.5e F/UTP Color: zz
Article ID
UC300-S26zz
Application
Work area and patch cord cable
IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T;
IEEE 802.5 16 MB; ISDN; TPDDI; ATM
| Standards | EN 50173-1 |
| EN 50288-2-2 | |
| ISO/IEC 11801 | |
| IEC 61156-6 | |
| TIA/EIA-568-B.2 | |
| Flame resistance LSHF (FRNC) | IEC 60332-1 |
| IEC 60754-2 | |
| IEC 61034 |
| Conductor | stranded bare copper wire Ø 0.48 mm (AWG 26/7) | |
| Insulation | Polyethylene, Ø 0.95 mm | |
| Twisting | 2 cores to the pair | |
| Cable lay up | 4 pairs to the core | |
| Sreen | Al-laminated plastic foil, stranded drain wire AWG26 tinned | |
| Sheath | PVC or LSHF(FRNC) | |
| Minimum bending radius | Without load | ≥ 20 mm |
| With load | ≥ 40 mm | |
| Temperature range | During operation | -20°C up to +60°C |
| During installation | 0°C up to +50°C |
| Loop resistance | ≤ 260 Ω/km | |
| Resistance unbalance | ≤ 3% | |
| Insulation resistance | (500 V) | ≥ 2000 MΩkm |
| Mutual capacitance | at 800 Hz | Nom. 48 nF/km |
| Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
| Mean characteristic impedance | 100 MHz | 100 ± 5 Ω |
| Nominal velocity of propagation | ca. 67% | |
| Propagation delay | ≤ 535 ns/100m | |
| Delay skew | ≤ 20 ns/100m | |
| Test voltage | 1000 V | |
| Transfer impedance | at 1 MHz | ≤ 50 mΩ/m |
| at 10 MHz | ≤ 100 mΩ/m | |
| at 30 MHz | ≤ 200 mΩ/m | |
| Coupling attenuation | ≥ 55 dB |
| F MHZ | Attenuation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|
| 1.0 | 0.3 | 71 | 68 | 68 | 65 | 23 |
| 4.0 | 0.6 | 62 | 59 | 56 | 53 | 23 |
| 10.0 | 0.9 | 56 | 53 | 48 | 45 | 23 |
| 16.0 | 1.1 | 53 | 50 | 44 | 41 | 23 |
| 20.0 | 1.3 | 51 | 48 | 42 | 39 | 23 |
| 31.2 | 1.6 | 49 | 46 | 38 | 35 | 23 |
| 62.5 | 2.4 | 44 | 41 | 32 | 29 | 23 |
| 100.0 | 3.0 | 41 | 38 | 28 | 25 | 23 |
| 125.0 | 3.3 | 40 | 37 | 26 | 23 | 23 |
| 155.5 | 3.6 | 38 | 35 | 24 | 21 | 23 |
| 175.0 | 3.9 | 37 | 34 | 23 | 20 | |
| 200.0 | 4.1 | 36 | 33 | 22 | 19 | |
| 250.0 | 4.4 | 35 | 32 | 20 | 17 | |
| 300.0 | 4.8 | 34 | 31 | 16 | 13 |
| Outerdiameter | 5.4 mm |
| Fire load | 344 MJ/km |
| 0.096 kWh/m | |
| Weight | 25 kg/km |
| Copper content | 12 |
| Tensile force | 55 N |
Colour = zz: GR (grey), GN (green), BL (blue), GE (yellow), RT (red), OR (orange), SW (black)
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Draka |
| Systems | UC Data Cable - Draka Office Network Solution |
| Category | TP Cable |
| Mediaobjects | |
| Cable type | CU Patchkabel |
| Performance | Cat.5e |
