We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka
Draka - UC400 S27 Cat.6 U/FTP 4P LSHF, Color: zz
Article ID
UC400-S27-4P-zz
Application
Work area and patch cord cable
IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T;
IEEE 802.5 16 MB; ISDN; TPDDI; ATM
Standards
EN 50173-1; EN 50288-5-2
ISO/IEC 11801; IEC 61156-6
TIA/EIA-568-C.2
Flame resistance
LSHF: IEC 60332-1; IEC 60754-2; IEC 61034
| Type | UC400 S27 Cat.6 U/FTP 4P LSHF |
| Conductor | stranded bare copper wire Ø 0.42 mm (AWG27/7) |
| Insulation | Foam-Skin Polyethylen, Ø 0.98 mm |
| Twisting | 2 cores to the pair |
| Cable lay up | 4 pairs to the core |
| Screen | STP: Al-laminated plastic foil, patented wrapping of two pairs each, stranded drain wire AWG26 tinned |
| Sheath | LSHF(LSOH) |
| Bending radius | without load | ≥ 25 mm |
| with load | ≥ 50 mm | |
| Temperature range | during operation | -20°C to +60°C |
| during installation | 0°C to +50°C |
| Loop resistance | ≤ 340 Ω/km | |
| Resistance unbalance | ≤ 3% | |
| Insulation resistance | (500 V) | ≥ 2000 MΩ*km |
| Mutual capacitance | at 800 Hz | Nom. 43 nF/km |
| Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
| Mean characteristic impedance | 100 MHz | 100 ± 5 Ω |
| Nominal velocity of propagation | ca. 79% | |
| Propagation delay | 427 ns/100m | |
| Delay skew | 12ns/100m | |
| Test voltage | 1000 V | |
| Transfer impedance | at 1 MHz | ≤ 50 mΩ/m |
| at 10 MHz | ≤ 100 mΩ/m | |
|
at 30 MHz |
≤ 200 mΩ/m | |
| Coupling attenuation | ≥ 55 dB |
| F MHZ | Attenuation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|
| 1.0 | 0.3 | 87 | 84 | 75 | 72 | 23 |
| 4.0 | 0.7 | 78 | 75 | 75 | 72 | 23 |
| 10.0 | 1.0 | 72 | 69 | 75 | 72 | 23 |
| 16.0 | 1.3 | 69 | 66 | 71 | 68 | 23 |
| 20.0 | 1.5 | 68 | 65 | 69 | 66 | 23 |
| 31.2 | 1.8 | 65 | 62 | 65 | 62 | 23 |
| 62.5 | 2.6 | 60 | 57 | 59 | 56 | 23 |
| 100.0 | 3.3 | 57 | 54 | 55 | 52 | 23 |
| 125.0 | 3.6 | 56 | 53 | 53 | 50 | 21 |
| 155.5 | 4.1 | 54 | 51 | 51 | 48 | 21 |
| 175.0 | 4.3 | 53 | 50 | 50 | 47 | 21 |
| 200.0 | 4.6 | 53 | 50 | 49 | 46 | 21 |
| 250.0 | 5.1 | 51 | 48 | 47 | 44 | |
| 300.0 | 5.6 | 50 | 47 | 45 | 42 | |
| 400.0 | 6.5 | 48 | 45 | 43 | 40 |
| Outerdiameter | 5.7 mm |
| Fire load | 342 MJ/km |
| 0.090 kWh/m | |
| Weight | 26 kg/km |
| Copper content | 10 |
| Tensile force | 50 N |
Colour = zz: GR (grey), GN (green), BL (blue), GE (yellow), RT (red), OR (orange), SW (black)
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Draka |
| Systems | UC Data Cable - Draka Office Network Solution |
| Category | TP Cable |
| Mediaobjects | |
| Cable type | CU Patchkabel |
| Performance | Cat.6 |
