We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka - UC900 SS23 Cat.7 S/FTP 4P LSHF-FR, Cca
Draka installation cable for indoor use UC900 SS23 Cat.7 S/FTP 4P LSHF-FR Cca
• Copper data cable of Cat.7 for structured cabling with a bandwidth of 1000
MHz.
• The cable is double-shielded with foil pair shielding and high-quality braided
cover.
• The 4-pair simplex installation cable with 8 copper wires AWG23 is suitable
for the connection of sockets, patch fields and modules, also with IDC
technology, for installation in buildings, in ducts and flush mounting
• The product exceeds the requirements of EN50173-1; EN50288-4-1,
ISO/IEC11801; IEC61156-5 and IEEE802.3af/at/bt.
• The jacket is made of halogen-free, flame-retardant material according to
IEC60332-1; IEC60332-3-24; IEC60754-2; IEC61034, EN50399
especially for use in public buildings with high personal risk, in the Euro fire
class Cca s1a d1 a1.
• With a coupling attenuation of 85 dB, the shielding fulfills segregation class
D according to EN50174.
• The cable is future-proof for all applications according to Class C, D, E, EA
and F and suitable for the operation of PoE and PoE+ over a channel length
of up to 100m. It is suitable for the following applications: Telephony, Ethernet, Fast Ethernet, Gigabit Ethernet and 10Gigabit Ethernet, 10BaseT, 100BaseT, 1000BaseT, 1GBase-T, 10GBaseT or up to 10,000Mbit/s.
Application
Primary (Campus), Secondary (Riser), Tertiary (Horizontal); IEEE 802.3: 10Base-T, 100Base-T, 1000Base-T, 10GBase-T; IEEE802.5; ISDN, TPDDI, ATM, CATV, IP Cameras, Broadband Video, SOHO-Cabling; Power over Ethernet (PoE) / Type 1-4
Conductor category | Class 1 = solid | |
Conductor material | Copper | |
Conductor surface | Bare | |
AWG size | 23 | |
Core insulation material | Foam-skin-PE | |
Nominal diameter over insulation | 1.4mm | |
Screen over stranding element | Foil | |
Number of stranding elements | 4 | |
Identification of stranding elements | Core colors: blue/white; orange/white; green/white; brown/white | |
Screen material | Copper, tinned | |
Screen over stranding | Braiding | |
Material outer sheath | Halogenfree polymer | |
Cable shape | Round | |
Nominal outer diameter | 7.3mm |
Minimum bending radius | Without load | 4 x outer diameter |
With load | 8 x outer diameter | |
Temperature range | During operation | -20°C to +60°C |
During installation | 0°C to +50°C |
Flame retardant | In accordance with EN/IEC 60332-3-24 |
Halogen free | acc. IEC/EN 60754-1/2 |
Low smoke | acc. IEC/EN 61034-2 |
Reaction-to-fire class (acc. EN 13501-6) | Cca |
Smoke development class (acc. EN 13501-6) |
s1a |
Euro class flaming droplets/particles (acc. EN 13501-6) | d1 |
Euro class acidity (acc. EN 13501-6) | a1 |
Fire load | 590 |
DOP number | 1012532 |
Test voltage | 1 kV |
Category | 7 |
NVP value | 79% |
Propagation delay (max) | 427 ns/100m |
Delay skew (max) | 12 ns/100m |
Characteristic impedance | 100 Ohm |
Nominal mutual capacitance | 43 pF/m |
Loop resistance | 154 Ohm |
Coupling attenuation | 85 dB |
Insulation resistance | 5.000 MΩ∙km |
Transfer impedance at 10 MHz | 5 mOhm/m |
Segregation classification (acc. EN 50174-2) | d |
F MHZ | Attenuation dB/10m | NEXT dB | PS- NEXT dB | ACR dB/100m | PS-ACR dB/100m | ACRF dB/100m | PS- ACRF dB | Return Loss dB |
---|---|---|---|---|---|---|---|---|
1.0 | 1.8 | 100 | 97 | 98 | 95 | 105 | 102 | - |
4.0 | 3.3 | 100 | 97 | 97 | 94 | 105 | 102 | 27 |
10.0 | 5.2 | 100 | 97 | 95 | 92 | 97 | 94 | 30 |
16.0 | 6.6 | 100 | 97 | 93 | 90 | 93 | 90 | 30 |
20.0 | 7.4 | 100 | 97 | 93 | 90 | 91 | 88 | 30 |
31.2 | 9.3 | 100 | 97 | 91 | 88 | 87 | 84 | 30 |
62.5 | 13.4 | 100 | 97 | 87 | 84 | 81 | 78 | 30 |
100.0 | 17.2 | 100 | 97 | 83 | 80 | 77 | 74 | 30 |
125.0 | 19.4 | 95 | 92 | 76 | 73 | 75 | 72 | 26 |
155.5 | 21.8 | 94 | 91 | 72 | 69 | 73 | 70 | 26 |
175.0 | 23.3 | 93 | 90 | 70 | 67 | 72 | 69 | 25 |
200.0 | 25.1 | 92 | 89 | 67 | 64 | 71 | 68 | 25 |
250.0 | 28.4 | 90 | 87 | 62 | 59 | 69 | 66 | 24 |
300.0 | 31.4 | 89 | 86 | 58 | 55 | 67 | 64 | 24 |
450.0 | 39.5 | 87 | 84 | 48 | 45 | 64 | 61 | 23 |
600.0 | 46.6 | 85 | 82 | 38 | 35 | 61 | 58 | 22 |
750.0 | 53.2 | 83 | 80 | 30 | 27 | 59 | 56 | 21 |
900.0 | 59.2 | 82 | 79 | 23 | 20 | 58 | 55 | 20 |
1000.0 | 63.1 | 81 | 78 | 18 | 15 | 57 | 54 | 20 |
Type |
UC900 SS23 Cat.7 S/FTP 4P LSHF-FR Cca |
Max. tensile strength during installation |
0.15 kN |
Copper content | 38 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | Draka |
Systems | UC Data Cable - Draka Office Network Solution |
Category | TP Cable |
Mediaobjects | |
Cable type | CU Verlegekabel |
Performance | Cat.7 |