We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka
Draka - UC900 SS27 Cat.7 S/FTP 4P LSHF Colour: zz, Dca
Article ID
UC900-SS27-4P-V2
Application
Work area and patch cord cable
IEEE 802.3: 10Base-T; 100Base-T; 1000Base-T; 10GBase-T
IEEE 802.5 16 MB; ISDN; TPDDI; ATM
Power over Ethernet (PoE) / Type 1-4
Standards | EN 50173-1 |
EN 50288-4-2 | |
ISO/IEC 11801 | |
IEC 61156-6 | |
IEEE 802.3af / at / bt | |
Flame resistance LSHF (FRNC) | IEC 60332-1 |
IEC 60754-2 | |
IEC 61034 | |
Reaction to fire (Euroclasses) | Class Dca s2 d2 a1 |
Type | DRAKA UC900 FLEX CAT.7 S/FTP 4P LSHF | |
Conductor | stranded bare copper wire AWG 26/7 | |
Insulation | Foam Skin Polyethylene, Ø 1,00 mm | |
Wire color code | blue/white; orange/white; green white; brown/white | |
Twisting | 2 cores to the pair | |
Pair screen | Al-laminated plastic foil | |
Cable lay up | 4 pairs (PiMF) to the core | |
Screen | Copper braid, tinned | |
Sheath | LSHF, Color see type table |
Minimum bending radius | Without load | 4 x D |
With load | 8 x D | |
Temperature range | During operation | -20°C to +60°C |
During installation | 0°C to +50°C |
Loop resistance | 290 Ω /km | |
Resistance unbalance | ≤ 3% | |
Insulation resistance | 500 V | ≥ 2000 MΩkm |
Mutual capacitance | at 800 Hz | Nom. 43 nF/km |
Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
Mean characteristic impedance | 100 MHz | 100 ± 5 Ω |
Nominal velocity of propagation | ca. 79% | |
Propagation delay | 460 ns/100m | |
Delay skew | 12 ns/100m | |
Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
Transfer impedance | at 1 MHz | 25 mΩ/m |
at 10 MHz | 25 mΩ/m | |
Coupling attenuation | 80 dB |
F | Attenuation dB/10m | NEXT dB | ACR dB/100m | ELFEXT dB/100m | Return loss dB |
---|---|---|---|---|---|
1,0 | |||||
4,0 | 24 | ||||
10,0 | 1,0 | 90 | 89 | 80 | 25 |
16,0 | 1,3 | 90 | 89 | 76 | 25 |
20,0 | 1,4 | 90 | 89 | 74 | 25 |
31,2 | 1,8 | 90 | 88 | 70 | 25 |
62,5 | 2,6 | 90 | 87 | 64 | 23 |
100,0 | 3,2 | 87 | 84 | 60 | 21 |
155,5 | 4,0 | 84 | 80 | 56 | 19 |
200,0 | 4,6 | 82 | 77 | 54 | 18 |
250,0 | 5,1 | 81 | 76 | 52 | 18 |
300,0 | 5,6 | 80 | 74 | 50 | 17 |
600,0 | 7,9 | 75 | 67 | 44 | 17 |
750,0 | 8,7 | 73 | 64 | 42 | |
900,0 | 9,7 | 72 | 62 | 41 | |
1000,0 | 10,2 | 71 | 61 | 40 |
Outerdiameter | 5.9 mm |
Fire load | 349 MJ/km |
0.097 kWh/m | |
Weight | 39 kg/km |
Copper content | 24 |
Tensile force | 100 N |
Available colors (zz) | (GR) grey, (GN) green, (BL) blue, (GE) yellow, (RT) red, (OR) orange, (SW) black, (VI) magenta |
Delivery time | 5-10 working days |
---|---|
Manufacturer | Draka |
Systems | UC Data Cable - Draka Office Network Solution |
Category | TP Cable |
Mediaobjects |