We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Draka
Draka - UC900 SS27 Cat.7 S/FTP 4P PUR for industrial applications
Article ID
UC900-SS27-4P-PUR-RT
Draka - UC900 SS27 Cat.7 S/FTP 4P PUR for industrial applications
Application
Work area and patch cord cable
IEEE 802.3: 10Base-T; 100Base-T;1000Base-T; 10GBase-T
IEEE 802.5 16 MB; ISDN; TPDDI; ATM
Standards
EIA/TIA 568A;
ISO/IEC 11801 2nd ed.; IEC 61156-6
EN 50173-1; EN 50288-4-2
Flame resistance
LSHF (FRNC): IEC 60332-1; IEC 60754-2; IEC 61034
Chemical resistance
Oil resistant against Mineral – oil, ASTM – oil
The sheath material is tested in Hydraulic oil
ARAL VITAM 32, Mobil DTE 13 M, Gear oil ARAL DEGOL BG Plus 320 and Tribol 1710/320.
| Type | UC900 SS27 Cat.7 S/FTP | |
| Conductor | Stranded bare copper wire Ø 0.42 mm (AWG 27/7) | |
| Insulation | Foam Skin Polyethylene, Ø 0.98 mm | |
| Twisting | 2 cores to the pair | |
| Pair screen | Al-laminated plastic foil | |
| Cable lay up | 4 pairs (PiMF) to the core | |
| Screen | Copper braid, tinned | |
| Sheath | PUR, red | |
| Bending radius | Without load | ≥ 25 mm |
| With load | ≥ 50 mm | |
| Temperature range | During operation | -35°C to +75°C |
| During installation | -5°C to +50°C | |
| UV resistance of the jacket material | according to IEC60068-2-5 | |
| Ozone resistance | according to EN 60811-2-1, clause 8 | |
| Smoke density | according to EN 50268-2, IEC61034-1 and 2 | |
| Corrosivity | according to EN 50267-1 and 2, IEC 60754-1 and 2 |
| Loop resistance | ≤ 340 Ω/km | |
| Resistance unbalance | ≤ 3% | |
| Insulation resistance | (500 V) | ≥ 2000 MΩkm |
| Mutual capacitance | at 800 Hz | Nom. 43 nF/km |
| Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
| Characteristic impedance | (1-100) MHz | (100 ± 15) Ω |
| (100 - 250) MHz | (100 ± 18) Ω | |
| (250 - 600) MHz | (100 ± 25) Ω | |
| Nominal velocity of propagation | ca. 79% | |
| Propagation delay | ≤ 427 ns/100m | |
| Delay skew | ≤ 12 ns/100m | |
| Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
| Transfer impedance | at 1 MHz | 25 mΩ/m |
| at 10 MHz | 15 mΩ/m | |
| at 30 MHz | 30 mΩ/m | |
| Coupling attenuation | 75 dB |
|
F | Attenuation dB/10m | NEXT dB | PS- NEXT dB | ACR dB/100m | ELFEXT dB/100m | PS-ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|---|
| 1.0 | 0.3 | 90 | 87 | 90 | 80 | 77 | 23 |
| 4.0 | 0.6 | 90 | 87 | 89 | 80 | 77 | 24 |
| 10.0 | 1.0 | 90 | 87 | 89 | 80 | 77 | 25 |
| 16.0 | 1.3 | 90 | 87 | 89 | 76 | 73 | 25 |
| 20.0 | 1.4 | 90 | 87 | 89 | 74 | 71 | 25 |
| 31.2 | 1.8 | 90 | 87 | 88 | 70 | 67 | 25 |
| 62.5 | 2.6 | 90 | 87 | 87 | 64 | 61 | 23 |
| 100.0 | 3.2 | 87 | 84 | 84 | 60 | 57 | 21 |
| 125.0 | 3.6 | 85 | 82 | 81 | 58 | 55 | 20 |
| 155.5 | 4.0 | 84 | 81 | 80 | 56 | 53 | 19 |
| 175.0 | 4.3 | 83 | 80 | 79 | 55 | 52 | 19 |
| 200.0 | 4.6 | 82 | 79 | 77 | 54 | 51 | 18 |
| 250.0 | 5.1 | 81 | 78 | 76 | 52 | 49 | 18 |
| 300.0 | 5.6 | 80 | 77 | 74 | 50 | 47 | 17 |
| 450.0 | 6.9 | 77 | 74 | 70 | 47 | 44 | 17 |
| 600.0 | 7.9 | 75 | 72 | 67 | 44 | 41 | 17 |
| 750.0 | 8.7 | 73 | 70 | 64 | 42 | 39 | |
| 900.0 | 9.7 | 72 | 69 | 62 | 41 | 38 | |
| 1000.0 | 10.2 | 71 | 68 | 61 | 40 | 37 |
| Outerdiameter | 5.9 mm |
| Fire load | 383 MJ/km |
| 0.106 kWh/m | |
| Weight | 34 kg/km |
| Copper content | 24 |
| Tensile force | 100 N |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Draka |
| Systems | UC Industrial cables |
| Category | TP Cable |
| Mediaobjects | |
| Cable type | CU Patchkabel |
| Cable color | Rot |
| Performance | Cat.7 |
