We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
R&M
E2000™ Compact Adapter, metal/beige-aqua, Ceramic MM, M, Snap-In
Article ID
L-AD-E2CM-NF-BG/TK
E2000™ Compact clutch with semi-transparent dust caps. Quick mounting clip integrated.
Color coding: Clutch / Frame.
| Standardisation | acc. to IEC61754-15, DIN EN 186270 |
|
Mating cycles |
min. 1000 |
|
Pull-out force |
min. 70 N |
| Number of connectors (A) | 1 |
| Connector type (A) | E2000™ Compact |
| Protection class (IP) connector (A) | 20 |
| Polishing connector (A) | PC |
| Attenuation grade IL - connector (A) | ≤ 0.2 dB, testing method acc. to IEC 61300-3-4 |
| Connector color (A) | beige |
| Lever- frame-coding connector (A) | color |
| Frame color connector (A) | aqua-aqua |
| Sleeve material | Zirkonia Staight Split |
| Adapter fastening method | flange snap |
| Holder for connector / module | Snap-In frame |
| Fiber type | Multimode (MM) |
|
Dimensions |
74.7 / 42 x 14.7 x 13 / 15.4 mm |
|
Material |
steel: X10CrNi18-8 (1.4310) / plastic: PBT, fiber-glass reinforced (halogen-free) |
| Manufacturer | R&M |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | R&M |
| Systems | E2000™ Adapter |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | E2000 Compact |
| Adapter color | Metall/Beige-Aqua |
We found other products you might like!




