We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
R&M
E2000™ Simplex Adapter ceramic with flange, magenta/magenta, class M
Article ID
L-AD-E2KM-F-VI/VI
Scope of supply
• Adapter E2000™
• 2 Philips head screws M2 x 8, blue galvanized
• 2 mounted hexagonal nuts M2, blue galvanized
| Standardisation: | acc. to IEC61754-15, DIN EN 186270 |
| Connector class: | coupling Adapter |
| Number of connectors (A): | 1 |
| Connector type (A): | E2000™ |
| Protection class (IP) connector (A): | 20 |
| Polishing connector (A): | PC |
| Attenuation grade IL - connector (A): | M |
| Delta insertion loss: | ≤ 0.2 dB, testing method acc. to IEC 61300-3-4 |
| Mating cycles: | min. 1000 |
| Pull-out force: | min. 70 N |
| Connector color (A): | magenta |
| Lever- frame-coding connector (A): | color |
| Frame color connector (A): | magenta |
| Sleeve material: | ceramic |
| Adapter fastening method: | end cap |
| Fiber type: | Multimode (MM) |
| Dimensions: | 74.7 / 42 x 22 x 9.35 mm |
| Material: | plastic: PBT, fiber-glass reinforced (halogen-free) |
| Manufacturer: | R&M |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | R&M |
| Systems | E2000™ Adapter |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | E2000 |
| Adapter color | Magenta |
