We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FC PC Square Adapter, Solid Body, Zirconia Straight Split
Article ID
L-AD-FCSK-P
- Compact design
- NTT-FC compatibility
- High precision alignment
- Low insertion and return loss and back reflection
- Corrosion resistant body
Type | FC Simplex |
Applikation | Singlemode OS2 PC, Multimode OM3 |
Design | FC Square Solid Body |
Built form | FC Square |
Material | Metal |
Sleeve | Zirconia Straight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | FO Components |
Category | FO Adapters |
Mediaobjects | |
Connector type (side 1) | FC |
Adapter color | Metall |
We found other products you might like!