We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - CXP Transceiver, Multimode MPO, 12x10.5 Gb/s, 100m
Article ID
FTLD10CE3C
Finisar’s FTLD10CE3C CXP transceivers are designed for use in up to 150 Gigabit per second links over multimode fiber. They are compliant with the CXP Specification and IEEE 802.3ba 100GBASE-SR10 and CPPI interfaces. The transceiver is RoHS-6 compliant and lead-free per Directive 2002/95/EC, and Finisar Application Note AN-20383. They support Tx/Rx optical power monitoring functionality.
| Key Features | 12-channel full-duplex transceiver module |
| Hot-pluggable CXP form factor | |
| Maximum link length of 100m on OM3 Multimode Fiber (MMF) | |
| Multirate capability: 1.06Gb/s to 11.3Gb/s per channel | |
| Unretimed CPPI electrical interface | |
| Requires 3.3V power supply only | |
| Low power dissipation: < 3.5W | |
| Reliable VCSEL array technology | |
| Digital Diagnostics including Tx and Rx optical power monitoring | |
| Commercial operating case temperature range: 0ºC to +70ºC | |
| Single MPO connector receptacle | |
| RoHS-6 Compliant (lead-free) |
| Applications | 100GBASE-SR10 100G Ethernet |
| OTU4/OTU2e | |
| 12x 10G Ethernet (compatible) | |
| PCIe Gen1/2/3 | |
| SATA/SAS3 | |
| Proprietary protocols |
| Weblink | https://www.finisar.com/optical-transceivers/ftld10ce3c |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Multimode |
| Speed | 12x 10.5G |
| Range | 100m |
| Protocol | Ethernet |
