We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
finisar
Finisar - QSFP 40G CWDM Transceiver, Multimode LC, 41.2 Gb/s, 140m/160m
Article ID
FTL4C2QE1C
Finisar’s FTL4C2QE1C QSFP+ transceivers are designed for use in 40 Gigabit Ethernet links over duplex multimode fiber. They are compliant with the QSFP+ MSA and IEEE 802.3ba 40GBASE-LR4 referred to as LM4. Digital diagnostics functions are available via an I2C interface, as specified by the QSFP+ MSA. The transceiver is RoHS-6 compliant and lead-free per Directive 2011/65/EU, and Finisar Application Note AN-2038.
Key Features | Hot Pluggable QSFP+ form factor |
Operates over duplex multimode fiber with dual LC receptacles | |
Supports 41.2 Gb/s aggregate bit rates | |
Power dissipation < 3.5W | |
Commercial operating case temperature range 0°C to +70°C | |
Maximum link length of 140m on OM3 and 160m on OM4 | |
Uncooled 4x10Gb/s CWDM transmitter | |
XLPPI electrical interface | |
Built-in digital diagnostic functions; including Tx/Rx power monitoring | |
RoHS-6 compliant |
Applications | 40G Ethernet over MMF |
Weblink | http://www.finisar.com/products/optical-modules/QSFP/FTL4C2QE1C |
Delivery time | 5-10 working days |
---|---|
Manufacturer | finisar |
Systems | Finisar - Transceiver |
Category | Transceivers |
Mediaobjects | |
Fiber | Multimode |
Speed | 40G |
Multiplexing | CWDM |
Range | 140/160m |
Protocol | Ethernet |