We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - SFP 100M Transceiver, Multimode LC, 200 Mb/s, 2km
Article ID
FTLF1217P2BTL
Finisar’s FTLF1217P2xTL Small Form Factor Pluggable (SFP) transceivers are compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). They are simultaneously compatible with 100Base-FX, FDDI, ESCON, and Multimode SONET OC-3 SR-0 and OC-1 SR-0 standards as specified in IEEE Std 802.3, ISO/IEC 9314-3, Enterprise Systems Architecture/390 and ANSI T1.416.01-1999. They are RoHS compliant and lead-free per Directive 2002/95/EC and Finisar Application Note AN-2038. Digital diagnostics functions are available via the 2-wire serial bus specified in the SFP MSA.
| Key Features | Up to 200 Mb/s bi-directional data links |
| Hot-pluggable SFP footprint | |
| Built-in digital diagnostic functions | |
| 1310 nm LED transmitter | |
| Duplex LC connector | |
| RoHS compliant and Lead-Free | |
| Up to 2km on 62.5/125 µm MMF | |
| Metal enclosure, for lower EMI | |
| Single 3.3 V power supply | |
| Low power dissipation | |
| Extended operating temperature range: -40°C to +85°C |
| Applications | 125 Mb/s 100Base-FX Ethernet /FDDI |
| 200 Mb/s ESCON | |
| 155 Mb/s Multimode SONET OC-3 SR-0 | |
| 51 Mb/s Multimode SONET OC-1 SR-0 |
| On request also available for | Brocade - E1MG-100FX-OM |
| Extreme - 10063 | |
| Juniper MX / EX - EX-SFP-1FE-FX | |
| Alcatel Omni Switch - SFP-100-LC-MM |
| Weblink | https://www.finisar.com/optical-transceivers |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Multimode |
| Speed | 200M |
| Range | 2km |
| Protocol | Fiber Channel |
