We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar - SFP+ 10G Transceiver, Multimode LC, 10.5 Gb/s, 300m
Finisar's FTLX8571D3BCL 10Gb/s SFP+ transceivers are designed for use in 10-Gigabit Ethernet links over multimode fiber. They are compliant with SFF-8431, SFF-8432, IEEE 802.3ae 10GBASE-SR/SW and 10G Fibre Channel 1200-Mx-SN-I. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. The FTLX8574D3BCL is a "limiting module", i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer's recommended settings for interoperating the host-board EDC PHY with a limiting receiver SFP+ module. The transceiver is RoHS compliant and lead free per Directive 2011/65/EU, and Finisar Application Note AN-2038.
Key Features | Hot-pluggable SFP+ footprint |
Supports 9.95 to 10.5 Gb/s bit rates |
|
Power dissipation < 1W | |
RoHS-6 compliant (lead-free) | |
Commercial temperature range 0°C to +70°C |
|
Single 3.3V power supply | |
Maximum link length of 300m on 2000 MHZ-km MMF |
|
Uncooled 850nm VCSEL laser | |
Receiver limiting electrical interface |
|
Duplex LC connector | |
Built-in digital diagnostic functions |
Applications | 10GBASE-SR/SW 10G Ethernet |
1200-Mx-SN-I 10G Fiber Channel |
On request also available for | Brocade - 10G-SFPP-SR |
Extreme - 10301 | |
Arista - SFP-10G-SR | |
Juniper MX / EX - EX-SFP-10GE-SR | |
Juniper QFX - QFX-SFP-10GE-SR | |
Alcatel Omni Switch - SFP-10G-SR | |
Avaya / Nortel - AA1403015-E6 | |
Qlogic NIC - FTLX8571D3BCL-QL |
Weblink | http://www.finisar.com/products/optical-transceivers/sfp-plus/FTLX8571D3BCL |
Delivery time | 5-10 working days |
---|---|
Manufacturer | finisar |
Systems | Finisar - Transceiver |
Category | Transceivers |
Mediaobjects | |
Fiber | Multimode |
Speed | 10G |
Range | 300m |
Protocol | Fiber Channel |