We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar - SFP+ 1G/10G Transceiver, Multimode LC, 10.3 Gb/s, 400m
Finisar’s FTLX8571D3BCV 1G/10G Dual-Rate SFP+ transceivers are designed for use in 1-Gigabit and 10-Gigabit Ethernet links over multimode fiber. They are compliant with SFF-8431, IEEE 802.3-2005 10GBASE-SR/SW and 1000BASE-SX. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. The FTLX8571D3BCV is a “limiting module”, i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer’s recommended settings for interoperability with an SFP+ limiting module. This product is for applications specifically designed for 10G SFP+ ports and 1G/10G SFP+ ports and not native 1G SFP ports. The transceiver is RoHS compliant and lead free per Directive 2002/95/EC, and Finisar Application Note AN-2038.
| Key Features | Hot-pluggable SFP+ footprint |
|
Supports rate selectable 1.25 Gb/s or 9.95 to 10.3 Gb/s bit rates |
|
| Power dissipation < 1W | |
| RoHS-6 compliant (lead-free) | |
|
Commercial temperature range -5°C to +70°C |
|
| Single 3.3V power supply | |
|
Maximum link length of 300m on 2000 MHZ-km MMF |
|
| Uncooled 850nm VCSEL laser | |
|
Receiver limiting electrical interface |
|
| Duplex LC connector | |
| Built-in digital diagnostic functions |
| Applications | 1000BASE-SX 1G Ethernet |
| 10GBASE-SR/SW 10G Ethernet |
| On request also available for | Intel NIC - E10GSFPSR |
| Weblink | https://www.finisar.com/optical-transceivers/ftlx8574d3bcv |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Multimode |
| Speed | 10G |
| Range | 300m |
| Protocol | Fiber Channel |
