We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - SFP 1G Transceiver, Singlemode LC, 2.125 Gb/s, 80km
Article ID
FTLF1519P1BCL
Finisar’s FTLF1519P1xCL Small Form Factor Pluggable (SFP) transceivers are compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). They are simultaneously compatible with Gigabit Ethernet as specified in IEEE Std 802.3 and Fiber Channel FC-PI 13.0. They are RoHS compliant and lead-free per Directive 2002/95/EC and Finisar Application Note AN-2038. Digital diagnostics functions are available via the 2-wire serial bus specified in the SFP MSA.
| Key Features | Up to 2.125 Gb/s bi-directional data links |
| Hot-pluggable SFP footprint | |
| Built-in digital diagnostic functions | |
| 1550nm DFB laser transmitter | |
| Duplex LC connector | |
| RoHS compliant and Lead-Free | |
| Up to 80 km on 9/125μm SMF | |
| Metal enclosure, for lower EMI | |
| Single 3.3 V power supply | |
| < 700mW power dissipation | |
| Extended operating temperature range: -10°C to +70°C |
| Applications | Gigabit Ethernet |
| 1X and 2X Fiber Channel |
| On request also available for | Brocade - E1MG-LHB |
| HP - J4860C | |
| 3Com - 3CSFP97 | |
| Extreme - 10053 | |
| Juniper MX / EX - EX-SFP-1GE-LH | |
| Alcatel Omni Switch - SFP-GIG-LH70 |
| Weblink | https://www.finisar.com/optical-transceivers |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Singlemode |
| Speed | 1G |
| Range | 80km |
| Protocol | Fiber Channel |
We found other products you might like!
-
Finisar Finisar - SFP 1G Transceiver, Singlemode LC, 1.25 Gb/s, 10kmExcl. 19% VAT -
Finisar Finisar - SFP 1G Transceiver, Singlemode LC, 2.125 Gb/s, 55kmExcl. 19% VAT -
Finisar Finisar - SFP 1G Transceiver, Multimode LC, 2.125 Gb/s, 300m/500mExcl. 19% VAT
