We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - SFP CU-Transceiver, RJ45, 1.25 Gb/s, 100m
            Article ID
        
FCLF8521P2BTL
Finisar’s FCLF8521P2BTL 1000BASE-T Copper Small Form Factor Pluggable (SFP) transceivers are compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). They are compatible with the Gigabit Ethernet and 1000BASE-T standards as specified in IEEE Std 802.3. The 1000BASE-T physical layer IC (PHY) can be accessed via I2C, allowing access to all PHY settings and features.
| Key Features | Up to 1.25 Gb/s bi-directional data links | 
| Hot-pluggable SFP footprint | |
| Compact RJ-45 connector assembly | |
| RoHS compliant and Lead-Free | |
| Metal enclosure, for lower EMI | |
| typical 1.05 W power dissipation | |
| Extended operating temperature range: -40°C to +85°C | |
| Access to physical layer IC via 2-wire serial bus | |
| 10/100/1000 BASE-T operation in host systems with SGMII interface | 
| Applications | 1.25 Gigabit Ethernet over Cat.5 cable | 
| On request also available for | Brocade - E1MG-T | 
| 3Com - 3CSFP93 | |
| Extreme - 10065 | |
| Juniper MX / EX - EX-SFP-1GE-T | |
| Juniper QFX - QFX-SFP-1GE-T | |
| Alcatel Omni Switch - SFP-GIG-T | 
| Weblink | https://www.finisar.com/optical-transceivers/fclf852xp2btl | 
| Delivery time | 5-10 working days | 
|---|---|
| Manufacturer | Finisar | 
| Systems | Finisar - Transceiver | 
| Category | Transceivers | 
| Mediaobjects | |
| Fiber | Kupfer | 
| Range | 100m | 
| Protocol | Ethernet | 
 
 
