We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO attenuator FC/APC plug/jack, 20dB, 1310/1550nm
Article ID
L-ATT-FC/APC-MF-20
Applications
- Erbium Doped Fiber Amplifiers (EDFA)
- Dense Wave Division Multiplexers (DWDM)
- Overpowered fiber optic systems
Features
- Metal ion doped fiber
- High-power light source durability
- Wavelength independence
- Attenuation levels ranging from 1dB to 30dB
- 1310nm, 1550nm, 1250-1625nm and 1350/1550nm dual wave lengths
| Return Loss | ≥ 65 dB (APC) |
| Attenuation Tolerance | ± 5% |
| Operational Wavelengths | 1310 ± 40nm, 1490 ± 20nm, 1550 ± 40nm |
| Operating Temperature | -40 to +75°C |
| Maximum Power | 500mw |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - FO Attenuators |
| Category | FO Attenuators |
| Mediaobjects |
We found other products you might like!



















