We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Breakout cable 8E9/125µ G.652.D LSOH 2,0mm
Article ID
L-IVHH08E09-2.0
FO Breakout cable 8E9/125µ G.652.D LSOH 2,0mm
| Type | IVHH08E9/125 |
| Fiber Amount | 8 |
| Construction | 8 |
| Outer Diameter | 9.3 mm |
| Tolerance | ± 0.3 mm |
| Subcable Diameter | 2.0 (± 0.1 mm) |
| Strength Members | Aramid yarns |
| Outer Jacket | LSOH (Halogen free, low smoke, flame retardant thermoplastic compound) |
| Jacket Colour | Yellow |
| Standard printing | “t d e – IVHH08E09-2.0” and sequential meter marking + Lot number |
| Fiber Amount | 8 |
| Weight | 70 kg/km |
| Tensile load | 1200 N |
| Bending radius | 20 x outer diameter |
| Operating temperature | -5°C bis +60°C IEC 60794-2-20 |
| Fire resistance | EN 50266, IEC 60332 |
| Halogen content | EN 50267, IEC 60754 |
| Smoke density | EN 50268, IEC 61034-1/-2 |
| Characteristics | Fiber and aramid yarn free movable in the compound |
| Identification | Numbers, min. every 25cm on subcables |
Corning FO SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber
| Type | Corning SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber |
| Maximum Attenuation | At 1310 nm max. 0.33 - 0.35 dB/km At 1383 ± 3 nm max. 0.31 - 0.35 dB/km At 1490 nm max. 0.21 - 0.24 dB/km At 1550 nm max. 0.19 - 0.20 dB/km At 1625 nm max. 0.20 - 0.23 dB/km |
| Attenuation vs. Wavelength |
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km |
| Macrobend Loss | Mandrel Diameter:32mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1310nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:60mm; Number of Turns: 100; Wavelength: 1625nm; Induced Attenuation: ≤0.03 dB |
| Point Discontinuity | Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB |
| Cable Cutoff Wavelength (λccf) | λccf ≤ 1260 nm |
| Mode-Field Diameter | At 1310 nm = 9.2 ± 0.4 µm At 1550 nm = 10.4 ± 0.5 µm |
| Dispersion | At 1550 nm = ≤ 18.0 [ps/(nm*km)] At 1625 nm = ≤ 22.0 [ps/(nm*km)] |
| Zero Dispersion Wavelength (λ0): 1310 nm ≤ λ0 ≤ 1324 nm Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km) |
|
| Polarization Mode Dispersion (PMD) | PMD Link Design Value = ≤ 0.06 ps/√km Maximum Individual Fiber = ≤ 0.1 ps/√km |
| Norm | ITU-T Recommendation G.652 (Tables A, B, C, and D) IEC Specifications 60793-2-50 Type B1.3 TIA/EIA 492-CAAB Telcordia Generic Requirements GR-20-CORE ISO 11801 OS2 |
| Fiber Curl | ≥ 4.0 m radius of curvature |
| Cladding Diameter | 125.0 ± 0.7 µm |
| Core-Clad Concentricity | ≤ 0.5 µm |
| Cladding Non-Circularity | ≤ 0.7% |
| Coating Diameter | 242 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Environmental Test | Test Condition | Induced Attenuation 1310 nm, 1550 nm & 1625 nm |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.05 |
| Temperature Humidity Cycling | -10°C to +85°C up to 98% RH | ≤ 0.05 |
| Water Immersion | 23°C ± 2°C | ≤ 0.05 |
| Heat Aging | 85°C ± 2°C | ≤ 0.05 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa). |
| Length | Fiber lengths available up to 63.0 km/spool. |
| Core Diameter | 8.2 µm |
| Numerical Aperture | 0.14 |
| Zero Dispersion Wavelength (λ0) | 1317 nm |
| Zero Dispersion Slope (S0) | 0.088 ps/(nm²*km) |
| Effective Group Index of Refraction | 1310 nm: 1.4676 1550 nm: 1.4682 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (3N) Wet: 14 days room temperature: 0.6 lbs (3N) |
| Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) | 1310 nm: -77 dB 1550 nm: -82 dB |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Standard FO Cables |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Innenkabel |
| Cable color | Gelb |
| Fiber type | 09/125 µm OS2 |
| Number of fibers | 8 |
We found other products you might like!



