The store will not work correctly in the case when cookies are disabled.
JavaScript seems to be disabled in your browser.
For the best experience on our site, be sure to turn on Javascript in your browser.
We use cookies to make your experience better.
To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies.
Learn more .
Allow Cookies
FO Breakoutl cable 24x LC/24x LC 24G62,5/125µ OM1 LSHF, Length: xxxx
Article ID
L-LC/LC62V24Gxxxx
Delivery time
5-10 working days
FO Breakoutl cable 24x LC/24x LC 24G62,5/125µ OM1 LSHF, Length: xxxx
FO LC Simplex Connector tde class C for 50 or 62,5/125µ fiber
Connector Type
LC Unibody Simplex
Housing
Plastic, Beige
Ferrule
Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole
126 µ
Mating Cycles
1.000
Operating Temperature
-40°C up to +75°C
Strain Relief to
100 N
Manufacturer
tde
Optical performance
Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min.
50/125µ OM2
LC
850 nm
≤ 0.25 dB
0.45 dB
30 dB
62.5/125µ OM1
LC
850 nm
≤ 0.25 dB
0.45 dB
FO Fan-Out for Universal Cable, 12-24x 2mm elements for 1 fiber connector
Fan-out length
50 mm
Ø Fan-out
16 mm
Ø Single unit
1.7 - 2 mm
S ingle unit length
78 ± 5 cm (not stepped)
FO Cables Cable Data
Fiber Amount
24
Construction
4 x 6
Outer Diameter
17.4 mm
Tolerance
± 0.5 mm
Subcable Diameter
2.0 (± 0.1 mm)
Strength Members
Aramid yarns
Outer Jacket
LSOH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket Colour
Orange
Standard printing
“t d e – IVHH24G62-2.0” and sequential meter marking + Lot number
Mechanical/ Thermal Characteristics
Fiber Amount
24
Weight
235 kg/km
Tensile load
3200 N
Bending radius
20 x outer diamter
Operating temperature
-5°C to +60°C
Fire resistance
Pass (EN 50266, IEC 60332-3)
Halogen content
Free (EN 50267, IEC 60754)
Smoke density
Low (EN 50268, IEC 61034-1/2)
Special features
Characteristics
Fiber and aramid yarn free movable in the compound
Identification
Numbers, min. every 25cm on subcables
Corning FO 62,5/125µ OM1 multimode fiber
Type
Corning 62.5/125µ OM1 multimode fiber
Manufacturer
Corning
Optical Specifications
Bandwidth
160/200 at 850 nm / 500 at 1300 nm
Attenuation
At 850 nm max. ≤ 3.0 dB/km At 1300 nm max. ≤ 0.7 dB/km
Numerical Aperture
0.275 ± 0.015
Dimensional Specifications
Core Diameter
62.5 ± 3.0 µm
Cladding Diameter
125.0 ± 2.0 µm
Core-Clad Concentricity
≤ 3.0 µm
Cladding Non-Circularity
< 2.0%
Core Non-Circularity
≤ 5.0%
Coating Diameter
245 ± 5 µm
Coating-Cladding Concentricity
< 12 µm
Environmental Specifications
Enviromental Test Test Condition Induced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence
-60°C to +85°C
≤ 0.20
Temperature Humidity Cycling
-10°C to +85°C and 4% to 98% RH
≤ 0.20
Operating Temperature Range
-60°C to +85°C
Mechanical Specifications
Proof Test
The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length
Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference
2%
Effective Group Index of Refraction
850 nm: 1.496 1300 nm: 1.491
Fatigue Resistance Parameter (nd)
20
Coating Strip Force
Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion
Zero Dispersion Wavelength (λ0): 1332 nm ≤ λ0 ≤ 1354 nm Zero Dispersion Slope (S0): ≤ 0.097 ps/(nm²*km)
More Information
Delivery time
5-10 working days
Manufacturer
tde
Systems
tde - Fiber Optic Assemblies
Mediaobjects
Cable type
LWL Innenkabel
Fiber type
62,5/125 µm OM1
Number of fibers
24
Type
LC
We found other products you might like!