The store will not work correctly in the case when cookies are disabled.
JavaScript seems to be disabled in your browser.
For the best experience on our site, be sure to turn on Javascript in your browser.
We use cookies to make your experience better.
To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies.
Learn more .
Allow Cookies
FO Breakoutl cable 4x SC/4x SC 4G50/125µ OM2 LSHF, Length: xxxx
Article ID
L-SC/SC50V04Gxxxx
Delivery time
5-10 working days
FO Breakoutl cable 4x SC/4x SC 4G50/125µ OM2 LSHF, Length: xxxx
FO SC Simplex Connector tde class C for 50 or 62,5/125µ fiber
Connector Type
SC Simplex
Housing
Plastic, Beige
Ferrule
Zirconia Straight Split, Spring-loaded A xially
Ferrule H ole
126 µ
Mating Cycles
1.000
Operating Temperature
-40°C up to +75°C
Strain Relief to
150 N
Manufacturer
tde
Optical performance
Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min.
50/125µ OM2
SC
850 nm
≤ 0.25 dB
0.45 dB
30 dB
62.5/125µ OM1
SC
850 nm
≤ 0.25 dB
0.45 dB
FO Cables Cable Data
Type
IVHH04G50/125 OM2
Fiber Amount
4
Construction
4
Outer Diameter
7.0 mm
Tolerance
± 0.3 mm
Subcable Diameter
2.0 (± 0.1 mm)
Strength Members
Aramid yarns
Outer Jacket
LSOH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket Colour
Orange
Standard printing
“t d e – IVHH04G50-2.0” and sequential meter marking + Lot number
Mechanical/Thermal Characteristics
Fiber Amount
4
Weight
48 kg/km
Tensile load
1000 N
Bending radius
15 x outer diameter
Operating temperature
-5°C bis +60°C IEC 60794-2-20
Fire resistance
EN 50266, IEC 60332
Halogen content
EN 50267, IEC 60754-1/-2
Smoke density
EN 50268, IEC 61034-1/-2
Special features
Characteristics
Fiber and aramid yarn free movable in the compound
Identification
Numbers, every 2cm on subcables
Corning FO 50/125µ OM2 multimode fiber
Type
Corning 50/125µ OM2 multimode fiber
Manufacturer
Corning
Optical Specifications
Bandwidth
500 at 850 nm / 500 at 1300 nm
Attenuation
At 850 nm max. ≤ 2.5 dB/km At 1300 nm max. ≤ 0.8 dB/km
Numerical Aperture
0.200 ± 0.015
Dimensional Specifications
Core Diameter
50.0 ± 3.0 µm
Cladding Diameter
125.0 ± 2.0 µm
Core-Clad Concentricity
≤ 3.0 µm
Cladding Non-Circularity
< 2.0%
Core Non-Circularity
≤ 5.0%
Coating Diameter
245 ± 5 µm
Coating-Cladding Concentricity
< 12 µm
Environmental Specifications
Enviromental Test Test Condition Induced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence
-60°C to +85°C
≤ 0.20
Temperature Humidity Cycling
-10°C to +85°C and 4% to 98% RH
≤ 0.20
Operating Temperature Range
-60°C to +85°C
Mechanical Specifications
Proof Test
The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length
Fiber lengths available up to 8.8 km/spool.
Performance Characterizations
Refractive Index Difference
2%
Effective Group Index of Refraction
850 nm: 1.490 1300 nm: 1.486
Fatigue Resistance Parameter (nd)
20
Coating Strip Force
Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion
Zero Dispersion Wavelength (λ0): 1300 nm ≤ λ0 ≤ 1320 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)
More Information
Delivery time
5-10 working days
Manufacturer
tde
Systems
tde - Fiber Optic Assemblies
Mediaobjects
Cable type
LWL Innenkabel
Fiber type
50/125 µm OM2
Number of fibers
4
Type
SC