We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Cable Pigtail tMO (LC)/- Duplex 9/125 BBXS Fiber, Length: xxxx in m
Article ID
L-TMO/-09I02EXSxxxx
The FO Cable Pigtail Duplex is preterminated on one end with two tMO connectors.
Applications:
Telecommunication, FTTX, LAN, Data Centers, Multimedia, Industry
| Type | tMO (LC) Duplex |
| Ferrule | Ceramic, 125.5µm, not fitted with springs, LC - Compatible |
| Plug color | blue |
| Mating Durability | 500 |
| Operating Temperature | -40° C to +75° C |
| Producer | tde |
| Fiber | 9/125µ G.657.A2 & B2 | |
| No. of Fibers | 2 | red,white |
| Outer Sheath | 1.8 ± 0.2 mm | |
| SheathColor | yellow (single mode) | |
| Filler Elements Colors | uncolored | |
| Cable Weight |
3 kg/km |
|
| Pulling Force | 150 N | |
| Side Load | IEC 60794-1-2-E3 | 1250 N / 100 mm |
| Impact: | IEC 60794-1-2-E4 | 5 Nm |
| Repeated Bending | IEC 60794-1-2-E6 | R=25x D, 100 cycles |
| Cable Bend | IEC 60794-1-2-E11 | R=20x D |
| Temperature Range | Transportation & Storage | - 30 to + 60°C |
| Installation | - 10 to + 50°C | |
| Operation | - 20 to + 60°C |
| Fiber | Type | Wavelength | IL (dB) typical | IL (dB) maximum | RL (dB) typical | RL (dB) minimum |
|---|---|---|---|---|---|---|
| 09/125µ |
tMO |
1550nm | ≤ 0.25 | 0.45 | ≥ 55 | 55 |
Tests:
Interferometer, Insertion Loss, Return Loss and Visual Final Inspection
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tMO - tde Modular Optical Connector |
| Category | FO Preterminated Cables for Blowing |
| Mediaobjects |
