We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Cleaning tool for FO Simplex Connectors
Article ID
L-CLEAN-SHM-501
• Handy and high performance cleaner that fits in your hand and
achieves cleaning more than 500 times
• Just one sliding motion enables to remove contamination such as
dust or oil on optical connector end-face
• Connector to be set on guide holder enables stable and even
cleaning result always
Key Features
• Dry cleaner with innovative technology.
• Clean contaminant such as dust or oil on optical connector end face.
• Applicable for SC, FC, ST, LC, MU and for PC & APC types
• connectors without any optional part.
• +500 cleanings per 1 unit.
• Simple handling.
• Cigarette-package size & light weight.
• Anti-static materials.
Application | Clean simplex connectors 1.25 and 2.5mm |
Dimension | 110x68x28mm (Cap opened) |
Weight | 75g |
Operation | Slide type |
Life | More than 500 times |
Applicable connector | SC, FC, ST, LC, MU |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - FO Cleaning Tools for Connectors and Adapters |
Category | FO Cleaning Tools |
Mediaobjects |