We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO IBC™ Brand Cleaning Tool for MDC connectors
Article ID
L-CLEAN-IBC-MDC
Features
- 525+ cleaning engagements per unit
- Anti-static system produces pristine endface and minimizes contaminant attraction
- Cleans cable assembly in hand as well as cables behind panel
- Non-fraying cloth design
- Simple push to clean action
Applications
- Cable assembly factories
- Field Installations: Cleaning cable assemblies
- Field Installations: Cleaning in-situ/behind the panel connectors
- Standards Compliance IEC-61300-3-35; IEC-TSB-XYZ
Brand | IBC™ |
Style | Push Style Port Cleaner |
Connector Type | MDC |
Cleaning Function | In Situ or Unmated Cable Asbly |
Ferrule Size | 1.25mm |
Number of Cleans | 525+ |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - FO Cleaning Tools for Connectors and Adapters |
Category | FO Cleaning Tools |
Mediaobjects |