We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO IBC™ Brand Cleaning Tool for MMC connectors
Article ID
L-CLEAN-IBC-MMC-II
The IBC™ cleaning tools for MMC connectors are specifically engineered to clean MMC ferrules both inside adapters (in‑situ) and on unmated cable assemblies. The integrated anti‑static cleaning system ensures a perfectly clean endface while minimizing the attraction of dust and contaminants.
With a durable, non‑fraying cleaning material and a simple push‑to‑clean mechanism, the tool delivers over 525 cleaning operations per unit. It is designed for MMC ferrules in TMT‑12 format and supports cleaning workflows in both field environments and production facilities.
This next‑generation IBC™ cleaner is suitable for:
- Cleaning MMC connectors in adapters and unmated cable assemblies
- In‑situ cleaning of behind‑the‑panel installations
- Use in cable assembly manufacturing and field deployments
- MMC ferrules with and without guide pins (male/female)
- Flat multimode ferrules and angled single‑mode MT‑style ferrules
Features
- 525+ cleanings per unit
- Anti-static system produces pristine endface and minimizes contaminant attraction
- Cleans cable assembly in hand as well as cables behind panel
- Non-fraying cloth design
- Simple push to clean action
Applications
- Cable assembly factories
- Field Installations: Cleaning cable assemblies
- Field Installations: Cleaning in-situ/behind the panel connectors
- Standards Compliance IEC-61300-3-35; IEC-TSB-XYZ
| Brand | IBC™ |
|---|---|
| Style | Push-Style-Port-Reiniger |
| Connector Type | MMC |
| Cleaning Function | In Situ or Unmated Cable Asbly |
| Use Type | Disposable |
| Ferrule Size | TMT-12 |
| Number of Cleans | 525+ |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - FO Cleaning Tools for Connectors and Adapters |
| Category | FO Cleaning Tools |
| Mediaobjects |
