We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
FO IBC™ Brand Cleaning Tool for MT38 II connectors
The IBC™ Brand Cleaners MT series mechanical cleaning tools are designed for cleaning the fiber arrays on MT based connector systems. These tools are capable of cleaning MT based connector systems loaded in a bulkhead adapter, on the card edge, the backplane and on unmated cable assemblies. The IBC™ Brand Cleaners will clean both female (no guide pin) and male (with steel guide pins). These tools will clean both flat polished multimode and 8˚ angled singlemode MT ferrules.
• IBC™ Brand Cleaner MPO II – Cleans MTP® and generic MPO connectors
• IBC™ Brand Cleaner OptiTip® – Cleans OptiTip® connectors in FTTX applications
• IBC™ Brand Cleaner HBMT EN – Extended Nozzle reach for cleaning Multimode MPO and other
• IBC™ Brand Cleaner MT38 – Cleans MT based M38999 connectors
• IBC™ Brand Cleaner HBMT/ARRAY – Cleans HBMTTM, 1x8 ARRAY, 1X6 ARRAY, 1X3 Circular MT, and multimode MPO connectors
Features
- Non-fraying cloth design
- Cleans cable assembly in hand as well as cables behind panel
- Simple push to clean action
- Anti-static system produces pristine endface and minimizes contaminant attraction
- 525+ cleaning engagements per unit
Applications
- Cable assembly factories
- Field Installations: Cleaning cable assemblies
- Field Installations: Cleaning in-situ/behind the panel connectors
- Standards Compliance IEC-61300-3-35; IEC-TSB-XYZ
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - FO Cleaning Tools for Connectors and Adapters |
Category | FO Cleaning Tools |
Mediaobjects |