We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO indoor and outdoor cable 2G50/125µ OM4 Corning Corning ClearCurve Fiber, PUR, black
Article ID
L-A-V(ZN)11Y02G4-4.5
FO indoor and outdoor cable 2G50/125µ OM4 Corning Corning ClearCurve Fiber, PUR, black
| Cable core | Tight buffered fibres TB900L, outer diameter 0.9 mm (G50/125) |
| Core colour: blue, orange | |
| Stranding | 2 Tight buffered fibres stranded |
| Strain relief elements | Strain relief elements (aramid), stranded |
| Tape | Fleece |
| Outer jacket | Polyurethane (TPE-U), wall thickness approx. 1.0 mm |
| Outer diameter approx. 4.5 mm | |
| Colour: black | |
| Application/Installation | For mobile applications |
| Cable can be used both inside and outside buildings | |
| Installation in cable ducts, on cable trays or cable conduits | |
| The outer jacket has a very high abrasion-resistance | |
| Not for direct burial |
| Min. bending radius in use (static) | 10 x outside diameter |
|
Min. bending radius during installation (dynamic) |
15 x outside diameter |
|
Max. pull force |
800 N |
|
Max. crush resistance, long term |
8000 N/dm |
|
Weight |
15 kg/km |
| Transport, storage and handling | -32°C to +71°C |
| In use / operation | -40°C to +71°C |
| Fire performance | Halogen-free according to IEC 60754-1 |
| No corrosive and toxic fumes | |
| Cable is flame retardant | |
| Chemical characteristics | Very good resistance to oil, petrol, acid and leach |
|
UV-resistance of outer-jacket in according to DIN EN ISO 4892-2, procedure A, UV-application 500 hours |
|
| Standardisation | IEC 60 974-2 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Mil-Tac Cable |
| Category | FO Cables |
| Mediaobjects | |
| Number of fibers | 2 |
