We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO indoor and outdoor cable 4E9/125µ OS2 Corning Ultra Fiber, PUR, black
Article ID
L-A-V(ZN)11Y04E09X
FO indoor and outdoor cable 4E9/125µ OS2 Corning Ultra Fiber, PUR, black
Cable core | Tight buffered fibres (9/125), (50/125) or (62.5/125) bend insensitive, with diameter 0.9 mm colours: red, green, blue and yellow stranded around a central strength member |
Strain relief elements | Strain relief elements (aramid) with additionalcompression relief elements |
Outer jacket | Polyurethane (TPE-U), wall thickness approx. 1.2 mm |
Outer diameter approx. 5.5 mm | |
Colour: black | |
Application/Installation | Flexible cable for moved application indoor and outdoor |
Indoor cable for the installation in cable ducts and in tubes and also suitable for interconnections in harsh industrial environments | |
Good installation through ripcords to open the jackets | |
For direct connector assembly | |
Ruggedized for industrial application, chemical resistance, abrasion resistance and crush resistance | |
Not suitable for underground laying (direct buried) |
Min. bending radius fixed (static) acc. EN 60794-1-21, E11 | |
static | 10 x outside diameter |
dynamic | 15 x outside diameter |
Max. tensile strength acc. to IEC 60794-1-2, E1 |
|
short-term |
max. 2500 N |
long-term |
max. 1500 N |
Max. crush resistance acc. to IEC 60794-1-2, E3 | |
short-term | max. 8000 N/dm |
long-term | max. 4000 N/dm |
Impact resistance acc. to IEC 60794-1-2, E4 |
3 Impacts, 1.5 Nm |
Flexing test acc. IEC 60794-1-2 E8 |
(2000 cycles, D = 80 mm, F = 10 N, L (pulling path) = 1.5 m) |
Weight |
approx. 28.5 kg/km |
Drag chain test |
2 000 000 cycles |
Transport and storage | - 55 °C to + 85 °C |
Installation | - 20 °C to + 60 °C |
Operation |
- 55 °C to + 85 °C |
Chemical characteristics | Resistance to oil, petrol, acid and leach |
UV - resistant |
|
Standardisation | IEC 60 794-2 |
Corning FO Ultra SMF-28® 09/125µ OS2 singlemode fiber
Type | Corning Ultra SMF-28® 09/125µ OS2 singlemode fiber |
Maximum Attenuation | At 1310 nm max. 0.32 dB/km At 1383 nm max. 0.32 dB/km At 1490 nm max. 0.21 dB/km At 1550 nm max. 0.18 dB/km At 1625 nm max. 0.20 dB/km |
Attenuation vs. Wavelength |
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km |
Macrobend Loss | Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤ 0.50 dB Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1625nm; Induced Attenuation: ≤ 1.5 dB Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1550nm; Induced Attenuation: ≤ 0.05 dB Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1625nm; Induced Attenuation: ≤ 0.30 dB Mandrel Radius: 25mm; Number of Turns: 100; Wavelength: 1310nm, 1550nm, 1625nm; Induced Attenuation: ≤ 0.01 dB |
Point Discontinuity | Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB |
Cable Cutoff Wavelength (λccf) | λccf ≤ 1260 nm |
Mode-Field Diameter | At 1310 nm = 9.2 ± 0.4 µm At 1550 nm = 10.4 ± 0.5 µm |
Dispersion | At 1550 nm = ≤ 18.0 [ps/(nm*km)] At 1625 nm = ≤ 22.0 [ps/(nm*km)] |
Zero Dispersion Wavelength (λ0): 1304 nm ≤ λ0 ≤ 1324 nm Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km) |
|
Polarization Mode Dispersion (PMD) | PMD Link Design Value = ≤ 0.04 ps/√km Maximum Individual Fiber = ≤ 0.1 ps/√km |
Fiber Curl | ≥ 4.0 m radius of curvature |
Cladding Diameter | 125.0 ± 0.7 µm |
Core-Clad Concentricity | ≤ 0.5 µm |
Cladding Non-Circularity | ≤ 0.7% |
Coating Diameter | 242 ± 5 µm |
Coating-Cladding Concentricity | < 12 µm |
Environmental Test | Test Condition | Induced Attenuation 1310 nm, 1550 nm & 1625 nm |
---|---|---|
Temperature Dependence | -60°C to +85°C | ≤ 0.05 |
Temperature Humidity Cycling | -10°C to +85°C up to 98% RH | ≤ 0.05 |
Water Immersion | 23°C ± 2°C | ≤ 0.05 |
Heat Aging | 85°C ± 2°C | ≤ 0.05 |
Operating Temperature Range | -60°C to +85°C |
Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.69 GPa). |
Length | Fiber lengths available up to 63.0 km/spool. |
Core Diameter | 8.2 µm |
Numerical Aperture | 0.14 |
Effective Group Index of Refraction | 1310 nm: 1.4676 1550 nm: 1.4682 |
Fatigue Resistance Parameter (nd) | 20 |
Coating Strip Force | Dry: 0.6 lbs (3N) Wet: 14 days room temperature: 0.6 lbs (3N) |
Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) | 1310 nm: -77 dB 1550 nm: -82 dB |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - Mil-Tac Cable |
Category | FO Cables |
Mediaobjects | |
Fiber type | 09/125 µm OS2 |
Number of fibers | 4 |