We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
FO Loopback Connector 24F MPO/MTP® with pins 50/125µ OM3
Loopbacks are used primarily as a means to test optical links in networks or devices by "looping back" the connections from the TX (transmit) pairs to the RX (receive) pairs. By doing this, a complete optical link is formed, allowing the optical performance evaluation of a discrete component or a complete link in a network path covering one or more interfaces.
QSFP optical loopbacks offer a female MPO/MTP® connector end that mates to any MPO or MTP® adapter or device port. The QSFP loopback also can be mated directly to a parallel optical device such as a Quad Small Form-factor Pluggable (QSFP) transceiver with a 4-lane configuration. For multimode applications, an attenuated version of the MPO loopback is available to simulate longer links in a network, with up to 5dB attenuation. With standard or custom pinouts available for 8- to 12-fiber MT ferrules, the QSFP loopback can accommodate specific optical-routing needs. The small and compact housing design allows side-by-side mounting in dense board applications and tight spaces. This design makes it ideal for blades with multiple optical components on a face plate.
MPO/MTP® optical loopbacks can be used to test such devices as CXP, QSFP, CFP and other links that use MPO as a form of interconnect in the network. Available in both 12- and 24-fiber configurations, the optical loopbacks offer standard and custom mapping.
- Compact in size
- Ease of use with Plug-in technology
- Network diagnosing & testing
- Optional for 12 or 24 fibers MPO with or without Pins
FO Connector MPO/MTP®24 with pins tde class B for 50/125µ OM3 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins (aqua) |
| Ferrule | 24 Fiber MM Elite® ferrule, PPS |
| Boot colour | Red |
| Temperature range | -40°C to +75°C |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM3
|
MPO/MTP®
|
850 nm
|
≤ 0.20 dB
|
0.35 dB
|
25 dB
|
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO MPO/MTP® Premium |
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP® Male |
| Fiber type | 50/125 µm OM3 |
| Type | MPO |

