tde

FO-Patch cord DIN/SC tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx

Article ID
L-DI/SC62Dxxxxx
Delivery time
5-10 working days
FO-Patch cord DIN/SC tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx

FO 2x DIN Steckverbinder tde class C for 50 oder 62,5/125µ fiber

Type DIN
Ferrule Ceramic
Ferrule Hole 126 µ
Connector colour Metal
Boot colour Black
Manufacturer tde
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM2 DIN 850 nm ≤ 0.25 dB 0.45 dB 30 dB

62.5/125μ OM1

DIN 850 nm ≤ 0.25 dB 0.45 dB  

FO SC Duplex Connector tde class C for 50 or 62,5/125µ fiber

Connector Type SC Duplex
Housing Plastic, Beige
Ferrule Zirconia Straight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 150 N
Manufacturer tde
Simplex / Duplex Clip with Duplex Clip
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM2 SC 850 nm ≤ 0.25 dB 0.45 dB 30 dB
62.5/125µ OM1 SC 850 nm ≤ 0.25 dB 0.45 dB  

FO Cables

Flame resistance IEC 60332-3
  IEC 60754
  IEC 61034-1
  IEC 61034-2
Cable construction
Type IVH02G62.5 OM1
Tight buffer 2x 900µ coated fibers (free movable in the compound)
Fiber type MM-OM1, 62.5/125µ, Corning
Strength members Aramid yarn (free movable in the compound)
Outer jacket LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color Orange, RAL 2003
Identification "t d e – IVH02G62-2.4 LSZH" and sequential meter marking + Lot number
Physical properties
Outer diameter cable 2x 2.4 ± 0.1 mm
Temperature range -20°C to +70°C

Corning FO 62,5/125µ OM1 multimode fiber

Type Corning 62.5/125µ OM1 multimode fiber
Manufacturer Corning
Optical Specifications
Bandwidth

160/200 at 850 nm / 500 at 1300 nm

Attenuation At 850 nm max. ≤ 3.0 dB/km
At 1300 nm max. ≤ 0.7 dB/km
Numerical Aperture 0.275 ± 0.015
Dimensional Specifications
Core Diameter 62.5 ± 3.0 µm
Cladding Diameter 125.0 ± 2.0 µm
Core-Clad Concentricity ≤ 3.0 µm
Cladding Non-Circularity < 2.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 245 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Enviromental TestTest ConditionInduced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.20
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference 2%
Effective Group Index of Refraction 850 nm: 1.496
1300 nm: 1.491
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1332 nm ≤ λ0 ≤ 1354 nm
Zero Dispersion Slope (S0): ≤ 0.097 ps/(nm²*km)

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - Fiber Optic Assemblies
Category FO Patch Cords Duplex Standard
Mediaobjects
Cable type LWL Patchkabel
Fiber type 62,5/125 µm OM1
Number of fibers 2
Type DIN, SC