We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Patch cord LC/LC tde 62,5/125µ OM1 Duplex MiniZip LSOH Length: xxxxx
Article ID
L-LC/LC62D-Mxxxxx
FO Patch cord LC/LC tde 62,5/125µ OM1 Duplex MiniZip LSOH Length: xxxxx
FO LC Duplex Connector tde class C for 50 or 62,5/125µ fiber
| Connector Type | LC Unibody Duplex |
| Housing | Plastic, Beige |
| Ferrule | Zirkonia Staight Split, Spring-loaded Axially |
| Ferrule Hole | 126 µ |
| Mating Cycles | 1.000 |
| Operating Temperature | -40°C up to +75°C |
| Strain Relief to | 100 N |
| Manufacturer | tde |
| Simplex / Duplex Clip | with Duplex Clip |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM2 | LC | 850 nm | ≤ 0.25 dB | 0.45 dB | 30 dB |
| 62.5/125µ OM1 | LC | 850 nm | ≤ 0.25 dB | 0.45 dB |
IL at 97% measured according to IEC 61300-3-4 under laboratory conditions.
FO Cables
| Flame resistance | IEC 60332-3 |
| IEC 60754 | |
| IEC 61034-1 | |
| IEC 61034-2 |
| Tight buffer | 2x 600µ coated fibers (free movable in the compound) |
| Fiber type | MM-OM1, 62.5/125µ, Corning |
| Strength members | Aramid yarn (free movable in the compound) |
| Outer jacket | LSZH (Halogen free, low smoke, flame retardant thermoplastic compound) |
| Jacket color | Orange, RAL 2003 |
| Identification | "t d e – IVH02G62-1.8 LSZH" and sequential meter marking + Lot number |
| Outer diameter cable | 2x 1.8 ± 0.1 mm |
| Temperature range | -20°C to +70°C |
Corning FO 62,5/125µ OM1 multimode fiber
| Type | Corning 62.5/125µ OM1 multimode fiber |
| Manufacturer | Corning |
| Bandwidth |
160/200 at 850 nm / 500 at 1300 nm |
| Attenuation | At 850 nm max. ≤ 3.0 dB/km At 1300 nm max. ≤ 0.7 dB/km |
| Numerical Aperture | 0.275 ± 0.015 |
| Core Diameter | 62.5 ± 3.0 µm |
| Cladding Diameter | 125.0 ± 2.0 µm |
| Core-Clad Concentricity | ≤ 3.0 µm |
| Cladding Non-Circularity | < 2.0% |
| Core Non-Circularity | ≤ 5.0% |
| Coating Diameter | 245 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Enviromental Test | Test Condition | Induced Attenuation 850 nm and 1300 nm (dB/km) |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.20 |
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.20 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
| Length | Fiber lengths available up to 17.6 km/spool. |
| Refractive Index Difference | 2% |
| Effective Group Index of Refraction | 850 nm: 1.496 1300 nm: 1.491 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1332 nm ≤ λ0 ≤ 1354 nm Zero Dispersion Slope (S0): ≤ 0.097 ps/(nm²*km) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Fiber Optic Assemblies |
| Category | FO Patch Cords Duplex Standard |
| Mediaobjects | |
| Cable type | LWL Innenkabel |
| Fiber type | 62,5/125 µm OM1 |
| Number of fibers | 2 |
| Type | LC |
We found other products you might like!





